Bipolar (BJT) Transistor NPN 300V 1A 20W Through Hole TO-66 (TO-213AA)
TRANS NPN 300V 1A TO66
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3739-ND | 2N3739 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |