Microchip Technology, Inc. 80V 3A Bipolar Transistor 2N3419

Description
TRANS NPN 80V 3A TO5 Product overview: 2N3419 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3419 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 80V 3A TO5 Product overview: 2N3419 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3419 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 3A Bipolar Transistor
276-2N3419
80V 3A Bipolar Transistor 276-2N3419
TRANS NPN 80V 3A TO5 Product overview: 2N3419 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3419 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 3A TO5 Product overview: 2N3419 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3419 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1023890-2N3419 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1023890-2N3419
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1023890-2N3419
Win Source Part Number: 1023890-2N3419 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Max): 5µA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 2V Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N3419 RoHS Status: RoHS non-compliant

Win Source Part Number: 1023890-2N3419
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Max): 5µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 2V
Mounting Type: Through Hole
Package / Case: TO-205AA, TO-5-3 Metal Can
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N3419
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3419
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3419
TRANS NPN 80V 3A TO5

TRANS NPN 80V 3A TO5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N3419 1023890-2N3419 2N3419
Product Name 80V 3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type Bulk SOT3
Packing Method Bulk Bulk; Bulk
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
4 suppliers
Single Bipolar Transistors - BC849BE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 2156559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details