Microchip Technology, Inc. AgileSwitch® High Performance SiC Gate Driver 2ASC

Description
AgileSwitch® High Performance SiC Gate Driver Core The High Performance SiC Gate Driver Core is a 2-Channel Gate Driver Core for 1.2kV and 1.7kV SiC modules. These Gate Driver Cores feature Augmented Switching™ control, robust short circuit protection, and are fully software configurable, including +/- Vgs Gate Voltages. Optimized for Electric Vehicles, Auxiliary Power Unit, Charging, Storage and Inverter applications, these Gate Driver Cores are UL compliant for up to 1.2kV and 1.7kV rated modules (and below), can switch up to 150 kHZ and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring. These Cores can be mated to Module Adapter Boards for immediate evaluation of Module and Gate Driver, and are production qualified to enable rapid time to market. Easily configure and fine-tune the performance of these Gate Drivers using the Intelligent Configuration Tool (ICT). Turn Gate Driver Cores into Plug and Play Boards Compatible power modules P/N Description Compatible core Voltage Package Manufacturer Part Number Configuration Voltage Rdson [mΩ] 62CA1 Module Adapter Board 2ASC-12A1HP 1200 62mm Microchip MSCSM120AM027CD3AG Half-Bridge 1200 2.7 SP6C MSCSM120AM027CT6AG 2.7 62mm MSCSM120AM042CD3AG 4.2 SP6C MSCSM120AM042CT6AG 4.2 62mm MSCSM120AM13CD3AG 13 Infineon FF2MR12KM1P 2 FF2MR12KM1 2 FF3MR12KM1P 3 FF3MR12KM1 3 FF6MR12KM1P 6 FF6MR12KM1 6 Semikron SKM500MB120SC 3.8 SKM350B120SCH15 5.6 SKM350B120SCH17 5.6 Starpower MD300HFC120C2S 4 MD300HFR120C2S 5 MD400HFR120C2S 5 MD200HFR120C2S 6.7 MD120HFR120C2S 10 Wolfspeed CAB530M12BM3 2.6 WAB400M12BM3 3.25 WAB300M12BM3 4 CAS300M12BM2 4.2 CAS120M12BM2 13 62CA2 HP 62 mm CAS480M12HM3 2.29 CAS325M12HM2 3.7 CAB760M12HM3 1.33 62CA4 2ASC-17A1HP 1700 SP6C Microchip MSCSM170AM039CT6AG 1700 3.9 62mm MSCSM170AM039CD3AG 3.9 MSCSM170AM058CD3AG 5.8 SP6C MSCSM170AM058CT6AG 5.8 62mm Starpower MD300HFC170C2S 3.3 MD200HFR170C2S 8.7 Wolfspeed CAS300M17BM2 8 Semikron SKM260MB170SCH17 8.1 Starpower MD250HFR170C2S 10.4 EDCA1 2ASC-12A1HP 1200 G Rohm BSM600D12P3G001 1200 3 BSM400D12P3G002 4.5 E BSM300D12P3E005 5.6 G BSM400D12P2G003 5.8 E BSM300D12P2E001 7.3 BSM180D12P2E002 12 SP6CA1 SP6LI Microchip MSCSM70AM025CT6LIAG 700 2.5 MSCSM120AM02CT6LIAG 1200 2.1 MSCSM120AM03CT6LIAG 2.5 MSCSM120AM042CT6LIAG 4.2 SP6CA3 2ASC-17A1HP 1700 MSCSM170AM029CT6LIAG 1700 2.9 MSCSM170AM058CT6LIAG 5.8 XMCA1 2ASC-12A1HP 1200 XM3 Wolfspeed CAB450M12XM3 1200 2.6 CAB425M12XM3 3.2 CAB400M12XM3 4 Additional Features Software Configurable +/- Vgs Gate Voltages Patented Augmented Switching tm Patented Robust Short Circuit Protection Advanced Monitoring & Fault Reporting High Temperature Operation 15 Software Configurable Features Programmable +/- Vgs Gate Voltages DC/DC Converter Temperature & DC Link Monitors Up to 150 kHz switching Up to 7 unique faults
Datasheet
Description
AgileSwitch® High Performance SiC Gate Driver Core The High Performance SiC Gate Driver Core is a 2-Channel Gate Driver Core for 1.2kV and 1.7kV SiC modules. These Gate Driver Cores feature Augmented Switching™ control, robust short circuit protection, and are fully software configurable, including +/- Vgs Gate Voltages. Optimized for Electric Vehicles, Auxiliary Power Unit, Charging, Storage and Inverter applications, these Gate Driver Cores are UL compliant for up to 1.2kV and 1.7kV rated modules (and below), can switch up to 150 kHZ and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring. These Cores can be mated to Module Adapter Boards for immediate evaluation of Module and Gate Driver, and are production qualified to enable rapid time to market. Easily configure and fine-tune the performance of these Gate Drivers using the Intelligent Configuration Tool (ICT). Turn Gate Driver Cores into Plug and Play Boards Compatible power modules P/N Description Compatible core Voltage Package Manufacturer Part Number Configuration Voltage Rdson [mΩ] 62CA1 Module Adapter Board 2ASC-12A1HP 1200 62mm Microchip MSCSM120AM027CD3AG Half-Bridge 1200 2.7 SP6C MSCSM120AM027CT6AG 2.7 62mm MSCSM120AM042CD3AG 4.2 SP6C MSCSM120AM042CT6AG 4.2 62mm MSCSM120AM13CD3AG 13 Infineon FF2MR12KM1P 2 FF2MR12KM1 2 FF3MR12KM1P 3 FF3MR12KM1 3 FF6MR12KM1P 6 FF6MR12KM1 6 Semikron SKM500MB120SC 3.8 SKM350B120SCH15 5.6 SKM350B120SCH17 5.6 Starpower MD300HFC120C2S 4 MD300HFR120C2S 5 MD400HFR120C2S 5 MD200HFR120C2S 6.7 MD120HFR120C2S 10 Wolfspeed CAB530M12BM3 2.6 WAB400M12BM3 3.25 WAB300M12BM3 4 CAS300M12BM2 4.2 CAS120M12BM2 13 62CA2 HP 62 mm CAS480M12HM3 2.29 CAS325M12HM2 3.7 CAB760M12HM3 1.33 62CA4 2ASC-17A1HP 1700 SP6C Microchip MSCSM170AM039CT6AG 1700 3.9 62mm MSCSM170AM039CD3AG 3.9 MSCSM170AM058CD3AG 5.8 SP6C MSCSM170AM058CT6AG 5.8 62mm Starpower MD300HFC170C2S 3.3 MD200HFR170C2S 8.7 Wolfspeed CAS300M17BM2 8 Semikron SKM260MB170SCH17 8.1 Starpower MD250HFR170C2S 10.4 EDCA1 2ASC-12A1HP 1200 G Rohm BSM600D12P3G001 1200 3 BSM400D12P3G002 4.5 E BSM300D12P3E005 5.6 G BSM400D12P2G003 5.8 E BSM300D12P2E001 7.3 BSM180D12P2E002 12 SP6CA1 SP6LI Microchip MSCSM70AM025CT6LIAG 700 2.5 MSCSM120AM02CT6LIAG 1200 2.1 MSCSM120AM03CT6LIAG 2.5 MSCSM120AM042CT6LIAG 4.2 SP6CA3 2ASC-17A1HP 1700 MSCSM170AM029CT6LIAG 1700 2.9 MSCSM170AM058CT6LIAG 5.8 XMCA1 2ASC-12A1HP 1200 XM3 Wolfspeed CAB450M12XM3 1200 2.6 CAB425M12XM3 3.2 CAB400M12XM3 4 Additional Features Software Configurable +/- Vgs Gate Voltages Patented Augmented Switching tm Patented Robust Short Circuit Protection Advanced Monitoring & Fault Reporting High Temperature Operation 15 Software Configurable Features Programmable +/- Vgs Gate Voltages DC/DC Converter Temperature & DC Link Monitors Up to 150 kHz switching Up to 7 unique faults
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AgileSwitch® High Performance SiC Gate Driver - 2ASC - Microchip Technology, Inc.
Chandler, AZ, United States
AgileSwitch® High Performance SiC Gate Driver
2ASC
AgileSwitch® High Performance SiC Gate Driver 2ASC
AgileSwitch® High Performance SiC Gate Driver Core The High Performance SiC Gate Driver Core is a 2-Channel Gate Driver Core for 1.2kV and 1.7kV SiC modules. These Gate Driver Cores feature Augmented Switching™ control, robust short circuit protection, and are fully software configurable, including +/- Vgs Gate Voltages. Optimized for Electric Vehicles, Auxiliary Power Unit, Charging, Storage and Inverter applications, these Gate Driver Cores are UL compliant for up to 1.2kV and 1.7kV rated modules (and below), can switch up to 150 kHZ and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring. These Cores can be mated to Module Adapter Boards for immediate evaluation of Module and Gate Driver, and are production qualified to enable rapid time to market. Easily configure and fine-tune the performance of these Gate Drivers using the Intelligent Configuration Tool (ICT). Turn Gate Driver Cores into Plug and Play Boards Compatible power modules P/N Description Compatible core Voltage Package Manufacturer Part Number Configuration Voltage Rdson [mΩ] 62CA1 Module Adapter Board 2ASC-12A1HP 1200 62mm Microchip MSCSM120AM027CD3AG Half-Bridge 1200 2.7 SP6C MSCSM120AM027CT6AG 2.7 62mm MSCSM120AM042CD3AG 4.2 SP6C MSCSM120AM042CT6AG 4.2 62mm MSCSM120AM13CD3AG 13 Infineon FF2MR12KM1P 2 FF2MR12KM1 2 FF3MR12KM1P 3 FF3MR12KM1 3 FF6MR12KM1P 6 FF6MR12KM1 6 Semikron SKM500MB120SC 3.8 SKM350B120SCH15 5.6 SKM350B120SCH17 5.6 Starpower MD300HFC120C2S 4 MD300HFR120C2S 5 MD400HFR120C2S 5 MD200HFR120C2S 6.7 MD120HFR120C2S 10 Wolfspeed CAB530M12BM3 2.6 WAB400M12BM3 3.25 WAB300M12BM3 4 CAS300M12BM2 4.2 CAS120M12BM2 13 62CA2 HP 62 mm CAS480M12HM3 2.29 CAS325M12HM2 3.7 CAB760M12HM3 1.33 62CA4 2ASC-17A1HP 1700 SP6C Microchip MSCSM170AM039CT6AG 1700 3.9 62mm MSCSM170AM039CD3AG 3.9 MSCSM170AM058CD3AG 5.8 SP6C MSCSM170AM058CT6AG 5.8 62mm Starpower MD300HFC170C2S 3.3 MD200HFR170C2S 8.7 Wolfspeed CAS300M17BM2 8 Semikron SKM260MB170SCH17 8.1 Starpower MD250HFR170C2S 10.4 EDCA1 2ASC-12A1HP 1200 G Rohm BSM600D12P3G001 1200 3 BSM400D12P3G002 4.5 E BSM300D12P3E005 5.6 G BSM400D12P2G003 5.8 E BSM300D12P2E001 7.3 BSM180D12P2E002 12 SP6CA1 SP6LI Microchip MSCSM70AM025CT6LIAG 700 2.5 MSCSM120AM02CT6LIAG 1200 2.1 MSCSM120AM03CT6LIAG 2.5 MSCSM120AM042CT6LIAG 4.2 SP6CA3 2ASC-17A1HP 1700 MSCSM170AM029CT6LIAG 1700 2.9 MSCSM170AM058CT6LIAG 5.8 XMCA1 2ASC-12A1HP 1200 XM3 Wolfspeed CAB450M12XM3 1200 2.6 CAB425M12XM3 3.2 CAB400M12XM3 4 Additional Features Software Configurable +/- Vgs Gate Voltages Patented Augmented Switching tm Patented Robust Short Circuit Protection Advanced Monitoring & Fault Reporting High Temperature Operation 15 Software Configurable Features Programmable +/- Vgs Gate Voltages DC/DC Converter Temperature & DC Link Monitors Up to 150 kHz switching Up to 7 unique faults

AgileSwitch® High Performance SiC Gate Driver Core
The High Performance SiC Gate Driver Core is a 2-Channel Gate Driver Core for 1.2kV and 1.7kV SiC modules. These Gate Driver Cores feature Augmented Switching™ control, robust short circuit protection, and are fully software configurable, including +/- Vgs Gate Voltages.
Optimized for Electric Vehicles, Auxiliary Power Unit, Charging, Storage and Inverter applications, these Gate Driver Cores are UL compliant for up to 1.2kV and 1.7kV rated modules (and below), can switch up to 150 kHZ and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring.
These Cores can be mated to Module Adapter Boards for immediate evaluation of Module and Gate Driver, and are production qualified to enable rapid time to market.
Easily configure and fine-tune the performance of these Gate Drivers using the Intelligent Configuration Tool (ICT).

Turn Gate Driver Cores into Plug and Play Boards Compatible power modules
P/N Description Compatible core Voltage Package Manufacturer Part Number Configuration Voltage Rdson [mΩ]
62CA1 Module Adapter Board 2ASC-12A1HP 1200 62mm Microchip MSCSM120AM027CD3AG Half-Bridge 1200 2.7
SP6C MSCSM120AM027CT6AG 2.7
62mm MSCSM120AM042CD3AG 4.2
SP6C MSCSM120AM042CT6AG 4.2
62mm MSCSM120AM13CD3AG 13
Infineon FF2MR12KM1P 2
FF2MR12KM1 2
FF3MR12KM1P 3
FF3MR12KM1 3
FF6MR12KM1P 6
FF6MR12KM1 6
Semikron SKM500MB120SC 3.8
SKM350B120SCH15 5.6
SKM350B120SCH17 5.6
Starpower MD300HFC120C2S 4
MD300HFR120C2S 5
MD400HFR120C2S 5
MD200HFR120C2S 6.7
MD120HFR120C2S 10
Wolfspeed CAB530M12BM3 2.6
WAB400M12BM3 3.25
WAB300M12BM3 4
CAS300M12BM2 4.2
CAS120M12BM2 13
62CA2 HP 62 mm CAS480M12HM3 2.29
CAS325M12HM2 3.7
CAB760M12HM3 1.33
62CA4 2ASC-17A1HP 1700 SP6C Microchip MSCSM170AM039CT6AG 1700 3.9
62mm MSCSM170AM039CD3AG 3.9
MSCSM170AM058CD3AG 5.8
SP6C MSCSM170AM058CT6AG 5.8
62mm Starpower MD300HFC170C2S 3.3
MD200HFR170C2S 8.7
Wolfspeed CAS300M17BM2 8
Semikron SKM260MB170SCH17 8.1
Starpower MD250HFR170C2S 10.4
EDCA1 2ASC-12A1HP 1200 G Rohm BSM600D12P3G001 1200 3
BSM400D12P3G002 4.5
E BSM300D12P3E005 5.6
G BSM400D12P2G003 5.8
E BSM300D12P2E001 7.3
BSM180D12P2E002 12
SP6CA1 SP6LI Microchip MSCSM70AM025CT6LIAG 700 2.5
MSCSM120AM02CT6LIAG 1200 2.1
MSCSM120AM03CT6LIAG 2.5
MSCSM120AM042CT6LIAG 4.2
SP6CA3 2ASC-17A1HP 1700 MSCSM170AM029CT6LIAG 1700 2.9
MSCSM170AM058CT6LIAG 5.8
XMCA1 2ASC-12A1HP 1200 XM3 Wolfspeed CAB450M12XM3 1200 2.6
CAB425M12XM3 3.2
CAB400M12XM3 4 Additional Features

  • Software Configurable +/- Vgs Gate Voltages
  • Patented Augmented Switching tm
  • Patented Robust Short Circuit Protection
  • Advanced Monitoring & Fault Reporting
  • High Temperature Operation
  • 15 Software Configurable Features
  • Programmable +/- Vgs Gate Voltages
  • DC/DC Converter
  • Temperature & DC Link Monitors
  • Up to 150 kHz switching
  • Up to 7 unique faults
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number 2ASC
Product Name AgileSwitch® High Performance SiC Gate Driver
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8515GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.1200 amps
View Details
Gate Driver ICs - 1ED3890MC12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 11 amps
Supply Voltage 3 to 6.5 volts
View Details