Microchip Technology, Inc. Memory - 27C256-15/P 27C256-15/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1123451-27C256-15/P Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1123451-27C256-15/P Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - 27C256-15/P - 1123451-27C256-15/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - 27C256-15/P
1123451-27C256-15/P
Memory - 27C256-15/P 1123451-27C256-15/P
Manufacturer: Microchip Technology Win Source Part Number: 1123451-27C256-15/P Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1123451-27C256-15/P
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 2020-27C256-15/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-27C256-15/P
Memory IC and Storage Component 2020-27C256-15/P
256K (32K x 8) CMOS EPROM Product overview: 27C256-15/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-27C256-15/P can be used for catalog matching and distributor lookup.

256K (32K x 8) CMOS EPROM Product overview: 27C256-15/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-27C256-15/P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1123451-27C256-15/P 2020-27C256-15/P
Product Name Memory - 27C256-15/P Memory IC and Storage Component
Memory Category EPROM EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details