IC EEPROM 64KBIT SPI 2MHZ 8TSSOP Product overview: 25LC640XT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640XT-I/ST can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-TSSOP
EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-TSSOP
EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1003546-25LC640XT-I/
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC,SERIAL EEPROM,8KX8,CMOS,TSS
IC EEPROM 64KBIT SPI 2MHZ 8TSSOP
IC EEPROM 64KBIT SPI 2MHZ 8TSSOP
EEPROM Memory IC 64Kbit SPI 2 MHz 8-TSSOP
IC EEPROM 64KBIT SPI 2MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC640XT-I/ST | 25LC640XT-I/STTR-ND | 1003546-25LC640XT-I/ST | 92C7482 | 25LC640XT-I/ST | 25LC640XT-I/ST | 25LC640XT-I/ST | 25LC640XT-I/ST |
| Product Name | 2MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 25LC640XT-I/ST | Ic,serial Eeprom,8Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 230 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |