Microchip Technology, Inc. Memory - EEPROM - 25LC640T-I/SN 25LC640T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 005582-25LC640T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 005582-25LC640T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC640T-I/SN - 005582-25LC640T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC640T-I/SN
005582-25LC640T-I/SN
Memory - EEPROM - 25LC640T-I/SN 005582-25LC640T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 005582-25LC640T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 005582-25LC640T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-25LC640T-I/SN
2MHZ Memory IC and Storage Component 774-25LC640T-I/SN
IC EEPROM 64KBIT SPI 2MHZ 8SOIC Product overview: 25LC640T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 2MHZ 8SOIC Product overview: 25LC640T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC640T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC640T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC640T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC640T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 2 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 2 MHz 8-SOIC

Buy Now Datasheet
64k, 8K X 8 , 2.5V SER EE IND - 70046823 - Allied Electronics, Inc.
Fort Worth, TX, USA
64k, 8K X 8 , 2.5V SER EE IND
70046823
64k, 8K X 8 , 2.5V SER EE IND 70046823
64k, 8K X 8 , 2.5V SER EE IND

64k, 8K X 8 , 2.5V SER EE IND

Supplier's Site
IC EEPROM 64KBIT SPI 2MHZ 8SOIC

IC EEPROM 64KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 2MHZ 8SOIC

IC EEPROM 64KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC640T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC640T-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC640T-I/SN
IC EEPROM 64KBIT SPI 2MHZ 8SOIC

IC EEPROM 64KBIT SPI 2MHZ 8SOIC

Supplier's Site
Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip - 92C7480 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip
92C7480
Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip 92C7480
SERIAL EEPROM, 64KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip - 14M8289 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip
14M8289
Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip 14M8289
SERIAL EEPROM, 64KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005582-25LC640T-I/SN 774-25LC640T-I/SN 25LC640T-I/SNCT-ND 25LC640T-I/SN 70046823 25LC640T-I/SN 25LC640T-I/SN 25LC640T-I/SN 92C7480
Product Name Memory - EEPROM - 25LC640T-I/SN 2MHZ Memory IC and Storage Component Memory Memory 64k, 8K X 8 , 2.5V SER EE IND Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 150 ns 230 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details