Microchip Technology, Inc. Memory 25LC640T-E/SN

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25LC640T-E/SN is a 64 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology, designed for use in applications requiring non-volatile memory storage. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 3 MHz. The device features a low-power CMOS technology with typical write current of 3 mA, read current of 500 OºA, and standby current of 500 nA. This EEPROM has an organization of 8192 x 8 bits and supports 32-byte page writes with a maximum write cycle time of 5 ms. It includes built-in write protection features, such as power on/off data protection circuitry and a write-protect pin, ensuring data integrity. The device is available in multiple package types, including 8-pin PDIP, SOIC, and TSSOP, and is rated for industrial temperature ranges from -40°C to +85°C and automotive ranges from -40°C to +125°C. With a data retention period exceeding 200 years and ESD protection greater than 4000V, the 25LC640T-E/SN is suitable for high-reliability applications. However, it is noted that this part is not recommended for new designs, and users are advised to consider the 25AA640A or 25LC640A as alternatives.

Datasheet Summary
Powered by GS/AI

The 25LC640T-E/SN is a 64 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology, designed for use in applications requiring non-volatile memory storage. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 3 MHz. The device features a low-power CMOS technology with typical write current of 3 mA, read current of 500 OºA, and standby current of 500 nA. This EEPROM has an organization of 8192 x 8 bits and supports 32-byte page writes with a maximum write cycle time of 5 ms. It includes built-in write protection features, such as power on/off data protection circuitry and a write-protect pin, ensuring data integrity. The device is available in multiple package types, including 8-pin PDIP, SOIC, and TSSOP, and is rated for industrial temperature ranges from -40°C to +85°C and automotive ranges from -40°C to +125°C. With a data retention period exceeding 200 years and ESD protection greater than 4000V, the 25LC640T-E/SN is suitable for high-reliability applications. However, it is noted that this part is not recommended for new designs, and users are advised to consider the 25AA640A or 25LC640A as alternatives.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC640T-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 25LC640T-E/SN - 854825-25LC640T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC640T-E/SN
854825-25LC640T-E/SN
Memory - EEPROM - 25LC640T-E/SN 854825-25LC640T-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 854825-25LC640T-E/SN Features: Memory IC 3 MHz Package: Reel - TR Family Name: 25LC640 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25LC640T-E/SN-NDR, 25LC640TE/SN

Manufacturer: Microchip Technology
Win Source Part Number: 854825-25LC640T-E/SN
Features: Memory IC 3 MHz
Package: Reel - TR
Family Name: 25LC640
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC640T-E/SN-NDR, 25LC640TE/SN

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-25LC640T-E/SN
3MHZ Memory IC and Storage Component 774-25LC640T-E/SN
IC EEPROM 64KBIT SPI 3MHZ 8SOIC Product overview: 25LC640T-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640T-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 3MHZ 8SOIC Product overview: 25LC640T-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640T-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC640T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT SPI 3MHZ 8SOIC

IC EEPROM 64KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC640T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC640T-E/SN
Integrated Circuits (ICs) - Memory - Memory 25LC640T-E/SN
IC EEPROM 64KBIT SPI 3MHZ 8SOIC

IC EEPROM 64KBIT SPI 3MHZ 8SOIC

Supplier's Site
IC EEPROM 64KBIT SPI 3MHZ 8SOIC

IC EEPROM 64KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7479 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7479
Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7479
IC,SERIAL EEPROM,8KX8,CMOS,SOP ,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,8KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC640T-E/SN-ND 854825-25LC640T-E/SN 774-25LC640T-E/SN 25LC640T-E/SN 25LC640T-E/SN 25LC640T-E/SN 25LC640T-E/SN 92C7479
Product Name Memory Memory - EEPROM - 25LC640T-E/SN 3MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -4.5V; -3.3V; 4.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C04YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers