Microchip Technology, Inc. Memory 25LC640AT-I/MNY

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC640AT-I/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 25LC640AT-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 25LC640AT-I/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC640AT-I/MNY
10MHZ Memory IC and Storage Component 774-25LC640AT-I/MNY
IC EEPROM 64KBIT SPI 10MHZ 8TDFN Product overview: 25LC640AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640AT-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 10MHZ 8TDFN Product overview: 25LC640AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640AT-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320883-25LC640AT-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320883-25LC640AT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 1320883-25LC640AT-I/MNY
Manufacturer: Microchip Technology Win Source Part Number: 1320883-25LC640AT-I/ MNY Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-WFDFN Exposed Pad Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25LC640AT-I/MNYCT,25 LC640AT-I/MNYDKR,25L C640ATIMNY,25LC640AT -I/MNYTR Base Product Number: 25LC640 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320883-25LC640AT-I/MNY
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-WFDFN Exposed Pad
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC640AT-I/MNYCT,25LC640AT-I/MNYDKR,25LC640ATIMNY,25LC640AT-I/MNYTR
Base Product Number: 25LC640
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IC EEPROM 64KBIT SPI 10MHZ 8TDFN

IC EEPROM 64KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Memory - 25LC640AT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 10 MHz 8-TDFN (2x3)

EEPROM Memory IC 64Kbit SPI 10 MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC640AT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC640AT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 25LC640AT-I/MNY
IC EEPROM 64KBIT SPI 10MHZ 8TDFN

IC EEPROM 64KBIT SPI 10MHZ 8TDFN

Supplier's Site
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 08P0150 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
08P0150
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip 08P0150
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 10MHZ 8TDFN

IC EEPROM 64KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC640AT-I/MNYDKR-ND 774-25LC640AT-I/MNY 1320883-25LC640AT-I/MNY 25LC640AT-I/MNY 25LC640AT-I/MNY 25LC640AT-I/MNY 08P0150 25LC640AT-I/MNY
Product Name Memory 10MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP 8-WFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - AT25128AW-SQ27CL - 911819-AT25128AW-SQ27CL - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers