Microchip Technology, Inc. 64Kb 2.5V SPI Serial EEPROM 25LC640A

Description
The Microchip 25LC640A is a 64 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 8192 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: AT25640B, 25AA640A Additional Features 8192 x 8-bit (64 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 10 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5 mA (Max) at 10 MHz Write current: 5 mA (Max) at 10 MHz Standby current: 5 μA (Max) at 5.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Extended (E): -40°C to +125°C Extended (H)2: -40°C to +150°C Extended (M)2: -55°C to +125°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN 1Contact Microchip for automotive grade products 2Refer to extended temperature data sheets for product specification
Description
The Microchip 25LC640A is a 64 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 8192 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: AT25640B, 25AA640A Additional Features 8192 x 8-bit (64 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 10 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5 mA (Max) at 10 MHz Write current: 5 mA (Max) at 10 MHz Standby current: 5 μA (Max) at 5.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Extended (E): -40°C to +125°C Extended (H)2: -40°C to +150°C Extended (M)2: -55°C to +125°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN 1Contact Microchip for automotive grade products 2Refer to extended temperature data sheets for product specification
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 25LC640A is a 64 Kbit Serial EEPROM that operates at a voltage range of 2.5V to 5.5V and utilizes a Serial Peripheral Interface (SPI) for communication. It features a memory organization of 8192 x 8 bits and supports a maximum clock frequency of 10 MHz. The device is designed for low power consumption, with a maximum read and write current of 5 mA at 5.5V and a standby current of 1 µA. The 25LC640A includes self-timed erase and write cycles with a maximum duration of 5 ms, and it offers block write protection options, allowing users to protect portions of the memory array. The EEPROM is rated for over 1 million erase/write cycles and has a data retention capability exceeding 200 years. It is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, and TDFN, and is qualified for automotive applications under AEC-Q100 standards. The device operates within industrial temperature ranges of -40°C to +85°C and extended ranges up to +125°C.

Datasheet Summary
Powered by GS/AI

The Microchip 25LC640A is a 64 Kbit Serial EEPROM that operates at a voltage range of 2.5V to 5.5V and utilizes a Serial Peripheral Interface (SPI) for communication. It features a memory organization of 8192 x 8 bits and supports a maximum clock frequency of 10 MHz. The device is designed for low power consumption, with a maximum read and write current of 5 mA at 5.5V and a standby current of 1 µA. The 25LC640A includes self-timed erase and write cycles with a maximum duration of 5 ms, and it offers block write protection options, allowing users to protect portions of the memory array. The EEPROM is rated for over 1 million erase/write cycles and has a data retention capability exceeding 200 years. It is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, and TDFN, and is qualified for automotive applications under AEC-Q100 standards. The device operates within industrial temperature ranges of -40°C to +85°C and extended ranges up to +125°C.

Suppliers

Company
Product
Description
Supplier Links
64Kb 2.5V SPI Serial EEPROM - 25LC640A - Microchip Technology, Inc.
Chandler, AZ, United States
64Kb 2.5V SPI Serial EEPROM
25LC640A
64Kb 2.5V SPI Serial EEPROM 25LC640A
The Microchip 25LC640A is a 64 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 8192 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: AT25640B, 25AA640A Additional Features 8192 x 8-bit (64 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 10 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 5 mA (Max) at 10 MHz Write current: 5 mA (Max) at 10 MHz Standby current: 5 μA (Max) at 5.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Extended (E): -40°C to +125°C Extended (H)2: -40°C to +150°C Extended (M)2: -55°C to +125°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN 1Contact Microchip for automotive grade products 2Refer to extended temperature data sheets for product specification

The Microchip 25LC640A is a 64 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 8192 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options.

For product comparison, please consider: AT25640B, 25AA640A

Additional Features

    • 8192 x 8-bit (64 Kbit)
    • Serial Peripheral Interface (SPI) Compatible
      • Supports SPI modes 0 and 3
      • Up to 10 MHz clock frequency
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current: 5 mA (Max) at 10 MHz
      • Write current: 5 mA (Max) at 10 MHz
      • Standby current: 5 μA (Max) at 5.5 V
    • Block Write Protection: Protect 1/4, 1/2 or Entire Array
    • More than 1 million erase/write cycles
    • Data retention > 200 years
    • Temperature Ranges Available
      • Industrial (I): -40°C to 85°C
      • Extended (E): -40°C to +125°C
      • Extended (H)2: -40°C to +150°C
      • Extended (M)2: -55°C to +125°C
    • Automotive AECQ-100 Qualified1
    • Factory Programming Available
    • Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN
    1Contact Microchip for automotive grade products 2Refer to extended temperature data sheets for product specification
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 25LC640A
Product Name 64Kb 2.5V SPI Serial EEPROM
Memory Category EEPROM
Data Rate 10 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details