Microchip Technology, Inc. Memory - EEPROM - 25LC640A-I/P 25LC640A-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 075237-25LC640A-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 075237-25LC640A-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 25AA640A/25LC640A is a 64Kbit Serial EEPROM that operates with a maximum clock frequency of 10 MHz. It features a low-power CMOS technology with a maximum write current of 5 mA at 5.5V and a standby current of 1 µA. The memory is organized as 8192 x 8 bits and supports a 32-byte page size for efficient data handling. This EEPROM includes self-timed erase and write cycles, with a maximum duration of 5 ms, and offers block write protection options. It is designed for high reliability, boasting an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The device is also equipped with ESD protection greater than 4000V. The operating voltage range is between 1.8V and 5.5V, and it supports industrial temperature ranges from -40°C to +85°C and automotive ranges from -40°C to +125°C. The device is available in various package types, including DIP-8, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The Microchip 25AA640A/25LC640A is a 64Kbit Serial EEPROM that operates with a maximum clock frequency of 10 MHz. It features a low-power CMOS technology with a maximum write current of 5 mA at 5.5V and a standby current of 1 µA. The memory is organized as 8192 x 8 bits and supports a 32-byte page size for efficient data handling. This EEPROM includes self-timed erase and write cycles, with a maximum duration of 5 ms, and offers block write protection options. It is designed for high reliability, boasting an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The device is also equipped with ESD protection greater than 4000V. The operating voltage range is between 1.8V and 5.5V, and it supports industrial temperature ranges from -40°C to +85°C and automotive ranges from -40°C to +125°C. The device is available in various package types, including DIP-8, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC640A-I/P - 075237-25LC640A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC640A-I/P
075237-25LC640A-I/P
Memory - EEPROM - 25LC640A-I/P 075237-25LC640A-I/P
Manufacturer: Microchip Technology Win Source Part Number: 075237-25LC640A-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 075237-25LC640A-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
10MHZ Memory IC and Storage Component - 774-25LC640A-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC640A-I/P
10MHZ Memory IC and Storage Component 774-25LC640A-I/P
IC EEPROM 64KBIT SPI 10MHZ 8DIP Product overview: 25LC640A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 10MHZ 8DIP Product overview: 25LC640A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC640A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
EEPROM - 454236 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454236
EEPROM 454236
64K,8K X 8, 2.5V Serial EE PDIP-8

64K,8K X 8, 2.5V Serial EE PDIP-8

Supplier's Site
EEPROM - 1785004 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785004
EEPROM 1785004
64K,8K X 8, 2.5V Serial EE PDIP-8

64K,8K X 8, 2.5V Serial EE PDIP-8

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 25LC640A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC640A-I/P
Integrated Circuits (ICs) - Memory - Memory 25LC640A-I/P
IC EEPROM 64KBIT SPI 10MHZ 8DIP

IC EEPROM 64KBIT SPI 10MHZ 8DIP

Supplier's Site
IC EEPROM 64KBIT SPI 10MHZ 8DIP

IC EEPROM 64KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 27M1311 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
27M1311
Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 27M1311
SERIAL EEPROM, 64KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Size Microchip - 95M2103 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Size Microchip
95M2103
Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Size Microchip 95M2103
SERIAL EEPROM, 64KBIT, 10MHZ, DIP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 10MHZ, DIP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site
IC EEPROM 64KBIT SPI 10MHZ 8DIP

IC EEPROM 64KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Memory - 25LC640A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 64Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 075237-25LC640A-I/P 774-25LC640A-I/P 25LC640A-I/P-ND 454236 25LC640A-I/P 25LC640A-I/P 27M1311 25LC640A-I/P 25LC640A-I/P
Product Name Memory - EEPROM - 25LC640A-I/P 10MHZ Memory IC and Storage Component Memory EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 64Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300", 7.62mm) DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 5.5 v, 2.5 v Through Hole 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details