Microchip Technology, Inc. Memory 25LC640A-I/MS

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC640A-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC640A-I/MS
10MHZ Memory IC and Storage Component 774-25LC640A-I/MS
IC EEPROM 64KBIT SPI 10MHZ 8MSOP Product overview: 25LC640A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640A-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 10MHZ 8MSOP Product overview: 25LC640A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640A-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25LC640A-I/MS - 906088-25LC640A-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC640A-I/MS
906088-25LC640A-I/MS
Memory - EEPROM - 25LC640A-I/MS 906088-25LC640A-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 906088-25LC640A-I/MS Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) SPI 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: 25LC640 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 906088-25LC640A-I/MS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) SPI 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 25LC640
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 64KBIT SPI 10MHZ 8MSOP

IC EEPROM 64KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC640A-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC640A-I/MS
Integrated Circuits (ICs) - Memory - Memory 25LC640A-I/MS
IC EEPROM 64KBIT SPI 10MHZ 8MSOP

IC EEPROM 64KBIT SPI 10MHZ 8MSOP

Supplier's Site
IC EEPROM 64KBIT SPI 10MHZ 8MSOP

IC EEPROM 64KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 10Mhz, Msop-8; Memory Interface Type Microchip - 27M1310 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 10Mhz, Msop-8; Memory Interface Type Microchip
27M1310
Serial Eeprom, 64Kbit, 10Mhz, Msop-8; Memory Interface Type Microchip 27M1310
SERIAL EEPROM, 64KBIT, 10MHZ, MSOP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 10MHZ, MSOP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1945 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1945
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1945
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - 25LC640A-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 64Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC640A-I/MS-ND 774-25LC640A-I/MS 906088-25LC640A-I/MS 25LC640A-I/MS 25LC640A-I/MS 25LC640A-I/MS 27M1310 66AH1945 25LC640A-I/MS
Product Name Memory 10MHZ Memory IC and Storage Component Memory - EEPROM - 25LC640A-I/MS Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 64Kbit, 10Mhz, Msop-8; Memory Interface Type Microchip Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; 8-MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C04LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 4347553 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details