Microchip Technology, Inc. Memory - EEPROM - 25LC640-I/SN 25LC640-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 005581-25LC640-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 005581-25LC640-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC640-I/SN - 005581-25LC640-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC640-I/SN
005581-25LC640-I/SN
Memory - EEPROM - 25LC640-I/SN 005581-25LC640-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 005581-25LC640-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 005581-25LC640-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automotive

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-25LC640-I/SN
2MHZ Memory IC and Storage Component 774-25LC640-I/SN
IC EEPROM 64KBIT SPI 2MHZ 8SOIC Product overview: 25LC640-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 2MHZ 8SOIC Product overview: 25LC640-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1975385 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975385
EEPROM 1975385
Microchip Technology, 25LC640-I/SN

Microchip Technology, 25LC640-I/SN

Supplier's Site
EEPROM - 1975385P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975385P
EEPROM 1975385P
Microchip Technology, 25LC640-I/SN

Microchip Technology, 25LC640-I/SN

Supplier's Site
EEPROM - 1975384 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975384
EEPROM 1975384
Microchip Technology, 25LC640-I/SN

Microchip Technology, 25LC640-I/SN

Supplier's Site
Memory - 25LC640-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT SPI 2MHZ 8SOIC

IC EEPROM 64KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25LC640-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 2 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 2 MHz 8-SOIC

Buy Now Datasheet
Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Size Microchip - 98K8436 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Size Microchip
98K8436
Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Size Microchip 98K8436
SERIAL EEPROM, 64KBIT, 2MHZ, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 2MHZ, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 2MHZ 8SOIC

IC EEPROM 64KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
64K, 8K X 8 , 2.5V SER EE IND - 70045288 - Allied Electronics, Inc.
Fort Worth, TX, USA
64K, 8K X 8 , 2.5V SER EE IND
70045288
64K, 8K X 8 , 2.5V SER EE IND 70045288
Features: Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function HOLD Pin Software Enabled Block Write Protection Hardware Write-Protect Pin Supports SPI Modes 0,3

Features:

  • Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • HOLD Pin
  • Software Enabled Block Write Protection
  • Hardware Write-Protect Pin
  • Supports SPI Modes 0,3
Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 25LC640-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC640-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC640-I/SN
IC EEPROM 64KBIT SPI 2MHZ 8SOIC

IC EEPROM 64KBIT SPI 2MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005581-25LC640-I/SN 774-25LC640-I/SN 1975385 1975385P 25LC640-I/SN-ND 25LC640-I/SN 25LC640-I/SN 98K8436 25LC640-I/SN 70045288 25LC640-I/SN
Product Name Memory - EEPROM - 25LC640-I/SN 2MHZ Memory IC and Storage Component EEPROM EEPROM Memory Memory Memory Serial Eeprom, 64Kbit, 2Mhz, Soic-8; Memory Size Microchip Memory 64K, 8K X 8 , 2.5V SER EE IND Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Package Type SOIC; 8-SOIC SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 230 ns 50 ns 230 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details