Microchip Technology, Inc. EEPROM 25LC640-I/P

Description
Microchip Technology, 25LC640-I/P
Request a Quote Datasheet
Description
Microchip Technology, 25LC640-I/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1976058P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976058P
EEPROM 1976058P
Microchip Technology, 25LC640-I/P

Microchip Technology, 25LC640-I/P

Supplier's Site
EEPROM - 1976057 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976057
EEPROM 1976057
Microchip Technology, 25LC640-I/P

Microchip Technology, 25LC640-I/P

Supplier's Site
EEPROM - 1976058 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976058
EEPROM 1976058
Microchip Technology, 25LC640-I/P

Microchip Technology, 25LC640-I/P

Supplier's Site
Memory - EEPROM - 25LC640-I/P - 038175-25LC640-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC640-I/P
038175-25LC640-I/P
Memory - EEPROM - 25LC640-I/P 038175-25LC640-I/P
Manufacturer: Microchip Technology Win Source Part Number: 038175-25LC640-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 038175-25LC640-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-25LC640-I/P
2MHZ Memory IC and Storage Component 774-25LC640-I/P
IC EEPROM 64KBIT SPI 2MHZ 8DIP Product overview: 25LC640-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 2MHZ 8DIP Product overview: 25LC640-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC640-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 64Kb (8K x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 64KBIT SPI 2MHZ 8DIP

IC EEPROM 64KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC640-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC640-I/P
Integrated Circuits (ICs) - Memory - Memory 25LC640-I/P
IC EEPROM 64KBIT SPI 2MHZ 8DIP

IC EEPROM 64KBIT SPI 2MHZ 8DIP

Supplier's Site
Serial Eeprom, 64Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 72K7381 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
72K7381
Serial Eeprom, 64Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 72K7381
SERIAL EEPROM, 64KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 2Mhz, Dip-8; Memory Size Microchip - 98K8435 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 2Mhz, Dip-8; Memory Size Microchip
98K8435
Serial Eeprom, 64Kbit, 2Mhz, Dip-8; Memory Size Microchip 98K8435
SERIAL EEPROM, 64KBIT, 2MHZ, DIP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 2MHZ, DIP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
IC EEPROM 64KBIT SPI 2MHZ 8DIP

IC EEPROM 64KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Memory - 25LC640-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 2 MHz 8-PDIP

EEPROM Memory IC 64Kbit SPI 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1976058P 1976057 038175-25LC640-I/P 774-25LC640-I/P 25LC640-I/P-ND 25LC640-I/P 25LC640-I/P 72K7381 25LC640-I/P 25LC640-I/P
Product Name EEPROM EEPROM Memory - EEPROM - 25LC640-I/P 2MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 64Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Density 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Package Type SOIC; SOIC SOIC; SSOP; DIP DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Pins 8 8 8 8
Access Time 230 ns 230 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - AT93C56A-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details