EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-PDIP
IC EEPROM 64KBIT SPI 3MHZ 8DIP
EEPROM Memory IC 64Kbit SPI 3 MHz 8-PDIP
IC EEPROM 64KBIT SPI 3MHZ 8DIP
IC EEPROM 64KBIT SPI 3MHZ 8DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC640-E/P-ND | 25LC640-E/P | 25LC640-E/P | 25LC640-E/P | 25LC640-E/P |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300", 7.62mm) | ||
| Supply Voltage | 2.5V ~ 5.5V | Through Hole | 2.5V ~ 5.5V | 2.5V ~ 5.5V |