Microchip Technology, Inc. Memory IC and Storage Component 25LC512T-I/SN

Description
IC EEPROM 512KBIT SPI 8SOIC Product overview: 25LC512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 512KBIT SPI 8SOIC Product overview: 25LC512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-25LC512T-I/SN
Memory IC and Storage Component 774-25LC512T-I/SN
IC EEPROM 512KBIT SPI 8SOIC Product overview: 25LC512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 8SOIC Product overview: 25LC512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25LC512T-I/SN - 091522-25LC512T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC512T-I/SN
091522-25LC512T-I/SN
Memory - EEPROM - 25LC512T-I/SN 091522-25LC512T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 091522-25LC512T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 091522-25LC512T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Buy Now Datasheet
Memory - 25LC512T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC512T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC512T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC512T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC512T-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC512T-I/SN
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip - 30P1219 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip
30P1219
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip 30P1219
SERIAL EEPROM, 512KBIT, 20MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 20MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip - 17M3536 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip
17M3536
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip 17M3536
SERIAL EEPROM, 512KBIT, 20MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 20MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC512T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-25LC512T-I/SN 091522-25LC512T-I/SN 25LC512T-I/SNTR-ND 25LC512T-I/SN 25LC512T-I/SN 25LC512T-I/SN 30P1219 25LC512T-I/SN
Product Name Memory IC and Storage Component Memory - EEPROM - 25LC512T-I/SN Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 50 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers