Win Source Part Number: 1351705-25LC512T-I/M
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,300
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kbit
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 25LC512
Memory Organization: 64K x 8
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-DFN-S (6x5)
IC EEPROM 512KBIT SPI 20MHZ 8DFN Product overview: 25LC512T-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512T-I/MF can be used for catalog matching and distributor lookup.
IC EEPROM 512KBIT SPI 20MHZ 8DFN
IC EEPROM 512KBIT SPI 20MHZ 8DFN
EEPROM Memory IC 512Kbit SPI 20 MHz 8-DFN-S (6x5)
IC EEPROM 512KBIT SPI 20MHZ 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1351705-25LC512T-I/MF | 25LC512T-I/MFTR-ND | 774-25LC512T-I/MF | 25LC512T-I/MF | 25LC512T-I/MF | 25LC512T-I/MF | 25LC512T-I/MF |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | 20MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | Surface Mount | 2.5V ~ 5.5V | 2.5V ~ 5.5V | |
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |