Microchip Technology, Inc. Memory 25LC512T-E/SM

Description
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC512T-E/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIJ

Buy Now Datasheet
Memory - 25LC512T-E/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIJ

Buy Now Datasheet
Memory - 25LC512T-E/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 25LC512T-E/SM - 906086-25LC512T-E/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC512T-E/SM
906086-25LC512T-E/SM
Memory - EEPROM - 25LC512T-E/SM 906086-25LC512T-E/SM
Manufacturer: Microchip Technology Win Source Part Number: 906086-25LC512T-E/SM Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) SPI 8-SOIJ Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 25LC512 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25LC512T-E/SMDKR, 25LC512T-E/SMTR, 25LC512T-E/SMCT

Manufacturer: Microchip Technology
Win Source Part Number: 906086-25LC512T-E/SM
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) SPI 8-SOIJ
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 25LC512
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC512T-E/SMDKR, 25LC512T-E/SMTR, 25LC512T-E/SMCT

Buy Now Datasheet
Memory IC and Storage Component - 774-25LC512T-E/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-25LC512T-E/SM
Memory IC and Storage Component 774-25LC512T-E/SM
IC EEPROM 512KBIT SPI 8SOIJ Product overview: 25LC512T-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512T-E/SM can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 8SOIJ Product overview: 25LC512T-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512T-E/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 8SOIJ

IC EEPROM 512KBIT SPI 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC512T-E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC512T-E/SM
Integrated Circuits (ICs) - Memory - Memory 25LC512T-E/SM
IC EEPROM 512KBIT SPI 8SOIJ

IC EEPROM 512KBIT SPI 8SOIJ

Supplier's Site
Memory - 25LC512T-E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIJ

EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIJ

Buy Now Datasheet
Eeprom, Aec-Q100, 512Kbit, 20Mhz, Soij-8; Memory Size Microchip - 44AC3513 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 512Kbit, 20Mhz, Soij-8; Memory Size Microchip
44AC3513
Eeprom, Aec-Q100, 512Kbit, 20Mhz, Soij-8; Memory Size Microchip 44AC3513
EEPROM, AEC-Q100, 512KBIT, 20MHZ, SOIJ-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, AEC-Q100, 512KBIT, 20MHZ, SOIJ-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC512T-E/SMTR-ND 906086-25LC512T-E/SM 774-25LC512T-E/SM 25LC512T-E/SM 25LC512T-E/SM 25LC512T-E/SM 44AC3513
Product Name Memory Memory - EEPROM - 25LC512T-E/SM Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, Aec-Q100, 512Kbit, 20Mhz, Soij-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIJ SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIJ
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details