EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-DFN-S (6x5)
Win Source Part Number: 957672-25LC512T-E/MF
Series: *
Categories: Memory
IC EEPROM 512KBIT SPI 20MHZ 8DFN Product overview: 25LC512T-E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512T-E/MF can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kbit SPI 20 MHz 8-DFN-S (6x5)
IC EEPROM 512KBIT SPI 20MHZ 8DFN
IC EEPROM 512KBIT SPI 20MHZ 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC512T-E/MFTR-ND | 957672-25LC512T-E/MF | 774-25LC512T-E/MF | 25LC512T-E/MF | 25LC512T-E/MF | 25LC512T-E/MF |
| Product Name | Memory | Memory - EEPROM - 25LC512T-E/MF | 20MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 50 ns |