Microchip Technology, Inc. 512Kb 2.5V SPI Serial EEPROM 25LC512

Description
The Microchip 25LC512 is a 512Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 64Kx 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: AT25512, 25AA512 Additional Features 64K x 8-bit (512 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 20 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 10 mA (Max) at 20 MHz Write current: 5 mA (Max) at 20 MHz Standby current: 10 μA (Max) at 5.5 V Deep power-down current: 1 μA (Max) at 2.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Extended (E): -40°C to +125°C Extended (M): -55°C to +125°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP, SOIC and SOIJ, and advanced package 8-lead 5x6 DFN 1Contact Microchip for automotive grade products
Datasheet
Description
The Microchip 25LC512 is a 512Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 64Kx 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: AT25512, 25AA512 Additional Features 64K x 8-bit (512 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 20 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 10 mA (Max) at 20 MHz Write current: 5 mA (Max) at 20 MHz Standby current: 10 μA (Max) at 5.5 V Deep power-down current: 1 μA (Max) at 2.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Extended (E): -40°C to +125°C Extended (M): -55°C to +125°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP, SOIC and SOIJ, and advanced package 8-lead 5x6 DFN 1Contact Microchip for automotive grade products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512Kb 2.5V SPI Serial EEPROM - 25LC512 - Microchip Technology, Inc.
Chandler, AZ, United States
512Kb 2.5V SPI Serial EEPROM
25LC512
512Kb 2.5V SPI Serial EEPROM 25LC512
The Microchip 25LC512 is a 512Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 64Kx 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options. For product comparison, please consider: AT25512, 25AA512 Additional Features 64K x 8-bit (512 Kbit) Serial Peripheral Interface (SPI) Compatible Supports SPI modes 0 and 3 Up to 20 MHz clock frequency Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current: 10 mA (Max) at 20 MHz Write current: 5 mA (Max) at 20 MHz Standby current: 10 μA (Max) at 5.5 V Deep power-down current: 1 μA (Max) at 2.5 V Block Write Protection: Protect 1/4, 1/2 or Entire Array More than 1 million erase/write cycles Data retention > 200 years Temperature Ranges Available Industrial (I): -40°C to 85°C Extended (E): -40°C to +125°C Extended (M): -55°C to +125°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP, SOIC and SOIJ, and advanced package 8-lead 5x6 DFN 1Contact Microchip for automotive grade products

The Microchip 25LC512 is a 512Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 64Kx 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options.

For product comparison, please consider: AT25512, 25AA512

Additional Features

    • 64K x 8-bit (512 Kbit)
    • Serial Peripheral Interface (SPI) Compatible
      • Supports SPI modes 0 and 3
      • Up to 20 MHz clock frequency
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current: 10 mA (Max) at 20 MHz
      • Write current: 5 mA (Max) at 20 MHz
      • Standby current: 10 μA (Max) at 5.5 V
      • Deep power-down current: 1 μA (Max) at 2.5 V
    • Block Write Protection: Protect 1/4, 1/2 or Entire Array
    • More than 1 million erase/write cycles
    • Data retention > 200 years
    • Temperature Ranges Available
      • Industrial (I): -40°C to 85°C
      • Extended (E): -40°C to +125°C
      • Extended (M): -55°C to +125°C
    • Automotive AECQ-100 Qualified1
    • Factory Programming Available
    • Available in standard packages including 8-lead PDIP, SOIC and SOIJ, and advanced package 8-lead 5x6 DFN
    1Contact Microchip for automotive grade products
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 25LC512
Product Name 512Kb 2.5V SPI Serial EEPROM
Memory Category EEPROM
Data Rate 20 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-4369-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers