Microchip Technology, Inc. 20MHZ Memory IC and Storage Component 25LC512-I/P

Description
IC EEPROM 512KBIT SPI 20MHZ 8DIP Product overview: 25LC512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512-I/P can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 512KBIT SPI 20MHZ 8DIP Product overview: 25LC512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512-I/P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25LC512-I/P is a 512 Kbit SPI Bus Serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock speed of 20 MHz. The device features byte and page-level write operations with a page size of 128 bytes, allowing for efficient data handling without the need for page or sector erases. This EEPROM utilizes low-power CMOS technology, with a maximum write current of 5 mA and a read current of 10 mA at 5.5V. It also has a deep power-down standby current of just 1 µA. The device is designed for high reliability, offering an endurance of 1 million erase/write cycles and data retention exceeding 200 years. It includes built-in write protection features and supports temperature ranges from -40°C to +85°C (Industrial) and -40°C to +125°C (Extended). The 25LC512-I/P is available in multiple package types, including 8-Lead PDIP, making it suitable for various applications. Its compatibility with the SPI interface simplifies integration into existing systems.

Datasheet Summary
Powered by GS/AI

The 25LC512-I/P is a 512 Kbit SPI Bus Serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock speed of 20 MHz. The device features byte and page-level write operations with a page size of 128 bytes, allowing for efficient data handling without the need for page or sector erases. This EEPROM utilizes low-power CMOS technology, with a maximum write current of 5 mA and a read current of 10 mA at 5.5V. It also has a deep power-down standby current of just 1 µA. The device is designed for high reliability, offering an endurance of 1 million erase/write cycles and data retention exceeding 200 years. It includes built-in write protection features and supports temperature ranges from -40°C to +85°C (Industrial) and -40°C to +125°C (Extended). The 25LC512-I/P is available in multiple package types, including 8-Lead PDIP, making it suitable for various applications. Its compatibility with the SPI interface simplifies integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
20MHZ Memory IC and Storage Component - 774-25LC512-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25LC512-I/P
20MHZ Memory IC and Storage Component 774-25LC512-I/P
IC EEPROM 512KBIT SPI 20MHZ 8DIP Product overview: 25LC512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 20MHZ 8DIP Product overview: 25LC512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC512-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - 25LC512-I/P - 1123370-25LC512-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC512-I/P
1123370-25LC512-I/P
Memory - EEPROM - 25LC512-I/P 1123370-25LC512-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1123370-25LC512-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512kb Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 25LC512 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123370-25LC512-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 25LC512
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
EEPROM - 454179 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454179
EEPROM 454179
512k,64K X 8 , 2.5V Serial EE PDIP-8

512k,64K X 8 , 2.5V Serial EE PDIP-8

Supplier's Site
EEPROM - 1783996 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1783996
EEPROM 1783996
512k,64K X 8 , 2.5V Serial EE PDIP-8

512k,64K X 8 , 2.5V Serial EE PDIP-8

Supplier's Site
IC EEPROM 512KBIT SPI 20MHZ 8DIP

IC EEPROM 512KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
512k, 64K X 8 , 2.5V SER EE IND PDIP-8 - 70046489 - Allied Electronics, Inc.
Fort Worth, TX, USA
512k, 64K X 8 , 2.5V SER EE IND PDIP-8
70046489
512k, 64K X 8 , 2.5V SER EE IND PDIP-8 70046489
Features: Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function HOLD Pin Software Enabled Block Write Protection Hardware Write-Protect Pin Supports SPI Modes 0,3

Features:

  • Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • HOLD Pin
  • Software Enabled Block Write Protection
  • Hardware Write-Protect Pin
  • Supports SPI Modes 0,3
Supplier's Site
IC EEPROM 512KBIT SPI 20MHZ 8DIP

IC EEPROM 512KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Interface Type Microchip - 17M3528 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Interface Type Microchip
17M3528
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Interface Type Microchip 17M3528
SERIAL EEPROM, 512KBIT, 20MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 20MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Size Microchip - 95M2101 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Size Microchip
95M2101
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Size Microchip 95M2101
SERIAL EEPROM, 512KBIT, 20MHZ, DIP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 20MHZ, DIP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC512-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 512Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC512-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC512-I/P
Integrated Circuits (ICs) - Memory - Memory 25LC512-I/P
IC EEPROM 512KBIT SPI 20MHZ 8DIP

IC EEPROM 512KBIT SPI 20MHZ 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-25LC512-I/P 25LC512-I/P-ND 1123370-25LC512-I/P 454179 25LC512-I/P 70046489 25LC512-I/P 17M3528 25LC512-I/P 25LC512-I/P
Product Name 20MHZ Memory IC and Storage Component Memory Memory - EEPROM - 25LC512-I/P EEPROM Memory 512k, 64K X 8 , 2.5V SER EE IND PDIP-8 Memory Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 50 ns 50 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers