EEPROM 512Kbit 64Kx8 Serial-SPI SOIC8
EEPROM 512Kbit 64Kx8 Serial-SPI SOIC8
EEPROM 512Kbit 64Kx8 Serial-SPI SOIC8
IC EEPROM 512KBIT SPI 8SOIC Product overview: 25LC512-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC512-E/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 197447-25LC512-E/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95512-WMN6TP; SA25C512HMNX; 25LC512T-M/SN;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC EEPROM 512KBIT SPI 8SOIC
IC EEPROM 512KBIT SPI 8SOIC
SERIAL EEPROM, 512KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 512KBIT SPI 8SOIC
EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 8237663P | 8237663 | 774-25LC512-E/SN | 25LC512-E/SN-ND | 197447-25LC512-E/SN | 25LC512-E/SN | 25LC512-E/SN | 17M3526 | 25LC512-E/SN | 25LC512-E/SN |
| Product Name | EEPROM | EEPROM | Memory IC and Storage Component | Memory | Memory - EEPROM - 25LC512-E/SN | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 512Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Density | 4096 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | |||
| Package Type | SOIC; SOIC | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Pins | 8 | 8 | 8 | 8 | ||||||
| Access Time | 50 ns | 50 ns |