EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TSSOP
EEPROM, AEC-Q100, 32KBIT, -40TO125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 32KBIT SPI 8TSSOP
IC EEPROM 32KBIT SPI 8TSSOP
EEPROM Memory IC 32Kbit SPI 10 MHz 8-TSSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC320AXT-E/STTR-ND | 88K8069 | 25LC320AXT-E/ST | 25LC320AXT-E/ST | 25LC320AXT-E/ST |
| Product Name | Memory | Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V |