EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TSSOP
EEPROM Memory IC 32Kbit SPI 10 MHz 8-TSSOP
EEPROM, AEC-Q100, 32KBIT, -40TO125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 32KBIT SPI 8TSSOP
IC EEPROM 32KBIT SPI 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC320AX-E/ST-ND | 25LC320AX-E/ST | 88K8067 | 25LC320AX-E/ST | 25LC320AX-E/ST |
| Product Name | Memory | Memory | Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |