IC EEPROM 32KBIT SPI 5MHZ 8SOIC Product overview: 25LC320AT-H/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC320AT-H/SN can be used for catalog matching and distributor lookup.
IC EEPROM 32KBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 32Kb (4K x 8) SPI 5MHz 8-SOIC
IC EEPROM 32KBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 32Kbit SPI 5 MHz 8-SOIC
IC EEPROM 32KBIT SPI 5MHZ 8SOIC
IC EEPROM 32KBIT SPI 5MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC320AT-H/SN | 150-25LC320AT-H/SNCT-ND | 25LC320AT-H/SN | 25LC320AT-H/SN | 25LC320AT-H/SN |
| Product Name | 5MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 100 ns | ||||
| Data Retention | 200 years | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Density | 32 kbits | 32 kbits | 32 kbits | 4 kbits |