Manufacturer: Microchip Technology
Win Source Part Number: 1323348-25LC320AT-E/
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WFDFN Exposed Pad
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC320AT-E/MNY-ND,2
Base Product Number: 25LC320
RoHS Status: ROHS3 Compliant
IC EEPROM 32KBIT SPI 10MHZ 8TDFN Product overview: 25LC320AT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC320AT-E/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TDFN (2x3)
IC EEPROM 32KBIT SPI 10MHZ 8TDFN
EEPROM, AEC-Q100, 32KBIT, -40TO125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 32Kbit SPI 10 MHz 8-TDFN (2x3)
IC EEPROM 32KBIT SPI 10MHZ 8TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1323348-25LC320AT-E/MNY | 774-25LC320AT-E/MNY | 25LC320AT-E/MNYTR-ND | 25LC320AT-E/MNY | 08P0147 | 25LC320AT-E/MNY | 25LC320AT-E/MNY |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 10MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | TDFN-EP | 8-WFDFN Exposed Pad | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |