EEPROM Memory IC 32Kb (4K x 8) SPI 5MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1123364-25LC320A-H/S
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Family Name: 25LC320A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 5MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): BR25H320F-WCE2; BR25H320F-WE2; BR25H320F-W;
Introduction Date: December 02, 2003
ECCN: 3A001.a.2.a
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC EEPROM 32KBIT SPI 5MHZ 8SOIC Product overview: 25LC320A-H/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC320A-H/SN can be used for catalog matching and distributor lookup.
IC EEPROM 32KBIT SPI 5MHZ 8SOIC
IC EEPROM 32KBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 32Kbit SPI 5 MHz 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC320A-H/SN-ND | 1123364-25LC320A-H/SN | 774-25LC320A-H/SN | 25LC320A-H/SN | 25LC320A-H/SN | 25LC320A-H/SN |
| Product Name | Memory | Memory - EEPROM - 25LC320A-H/SN | 5MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5 V ~ 5.5 V | -3.3V; 2.5 | Surface Mount | 2.5V ~ 5.5V | |
| Cycle Time | 6.00E6 ns |