Microchip Technology, Inc. Memory 25LC256X-I/ST

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC256X-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC256X-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256X-I/ST
Integrated Circuits (ICs) - Memory - Memory 25LC256X-I/ST
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip - 56K7687 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip
56K7687
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip 56K7687
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - 25LC256X-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC256X-I/ST-ND 25LC256X-I/ST 25LC256X-I/ST 56K7687 25LC256X-I/ST 25LC256X-I/ST
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27S21DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details