Microchip Technology, Inc. Memory 25LC256T-I/ST

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC256T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 25LC256T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 25LC256T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - 25LC256T-I/ST - 854823-25LC256T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC256T-I/ST
854823-25LC256T-I/ST
Memory - EEPROM - 25LC256T-I/ST 854823-25LC256T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 854823-25LC256T-I/ST Features: Memory IC 10 MHz Package: Reel - TR Family Name: 25LC256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25LC256T-I/STDKR, 25LC256T-I/STTR, 25LC256T-I/ST-ND, 25LC256T-I/STCT

Manufacturer: Microchip Technology
Win Source Part Number: 854823-25LC256T-I/ST
Features: Memory IC 10 MHz
Package: Reel - TR
Family Name: 25LC256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC256T-I/STDKR, 25LC256T-I/STTR, 25LC256T-I/ST-ND, 25LC256T-I/STCT

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-25LC256T-I/ST
Memory IC and Storage Component 774-25LC256T-I/ST
IC EEPROM 256KBIT SPI 8TSSOP Product overview: 25LC256T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8TSSOP Product overview: 25LC256T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 256Kbit, Spi, 10Mhz, Tssop-8; Memory Size Microchip - 41AH8654 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, Spi, 10Mhz, Tssop-8; Memory Size Microchip
41AH8654
Eeprom, 256Kbit, Spi, 10Mhz, Tssop-8; Memory Size Microchip 41AH8654
EEPROM, 256KBIT, SPI, 10MHZ, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 256KBIT, SPI, 10MHZ, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site
Ic,serial Eeprom,32Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 92C7465 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,32Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
92C7465
Ic,serial Eeprom,32Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 92C7465
IC,SERIAL EEPROM,32KX8,CMOS,TS SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,32KX8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 256Kbit, Spi, 10Mhz, Tssop-8; Memory Size Microchip - 57AC4951 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, Spi, 10Mhz, Tssop-8; Memory Size Microchip
57AC4951
Eeprom, 256Kbit, Spi, 10Mhz, Tssop-8; Memory Size Microchip 57AC4951
EEPROM, 256KBIT, SPI, 10MHZ, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

EEPROM, 256KBIT, SPI, 10MHZ, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - 25LC256T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC256T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256T-I/ST
Integrated Circuits (ICs) - Memory - Memory 25LC256T-I/ST
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC256T-I/STCT-ND 854823-25LC256T-I/ST 774-25LC256T-I/ST 41AH8654 92C7465 25LC256T-I/ST 25LC256T-I/ST 25LC256T-I/ST 25LC256T-I/ST
Product Name Memory Memory - EEPROM - 25LC256T-I/ST Memory IC and Storage Component Eeprom, 256Kbit, Spi, 10Mhz, Tssop-8; Memory Size Microchip Ic,serial Eeprom,32Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 0791076249RQA00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details