Microchip Technology, Inc. Memory - EEPROM - 25LC256T-I/SM 25LC256T-I/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 005579-25LC256T-I/SM Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: 25LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): CAT25C256KI-1.8; CAT25C256XE-1.8-G; CAT25C256XE-1.8-GT2; CAT25256XE-1.8-GT2; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 005579-25LC256T-I/SM Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: 25LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): CAT25C256KI-1.8; CAT25C256XE-1.8-G; CAT25C256XE-1.8-GT2; CAT25256XE-1.8-GT2; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC256T-I/SM - 005579-25LC256T-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC256T-I/SM
005579-25LC256T-I/SM
Memory - EEPROM - 25LC256T-I/SM 005579-25LC256T-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 005579-25LC256T-I/SM Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: 25LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): CAT25C256KI-1.8; CAT25C256XE-1.8-G; CAT25C256XE-1.8-GT2; CAT25256XE-1.8-GT2; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005579-25LC256T-I/SM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Family Name: 25LC256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Alternative Parts (Cross-Reference): CAT25C256KI-1.8; CAT25C256XE-1.8-G; CAT25C256XE-1.8-GT2; CAT25256XE-1.8-GT2;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 25LC256T-I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

Buy Now Datasheet
Memory - 25LC256T-I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

Buy Now Datasheet
Memory - 25LC256T-I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

Buy Now Datasheet
Memory IC and Storage Component - 774-25LC256T-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-25LC256T-I/SM
Memory IC and Storage Component 774-25LC256T-I/SM
IC EEPROM 256KBIT SPI 8SOIJ Product overview: 25LC256T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8SOIJ Product overview: 25LC256T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 256Kbit, Spi, 10Mhz, Soic-8; Memory Size Microchip - 55AC5392 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, Spi, 10Mhz, Soic-8; Memory Size Microchip
55AC5392
Eeprom, 256Kbit, Spi, 10Mhz, Soic-8; Memory Size Microchip 55AC5392
EEPROM, 256KBIT, SPI, 10MHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

EEPROM, 256KBIT, SPI, 10MHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC256T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIJ

EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC256T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256T-I/SM
Integrated Circuits (ICs) - Memory - Memory 25LC256T-I/SM
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005579-25LC256T-I/SM 25LC256T-I/SMCT-ND 774-25LC256T-I/SM 55AC5392 25LC256T-I/SM 25LC256T-I/SM 25LC256T-I/SM 25LC256T-I/SM
Product Name Memory - EEPROM - 25LC256T-I/SM Memory Memory IC and Storage Component Eeprom, 256Kbit, Spi, 10Mhz, Soic-8; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SOIJ SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers