IC EEPROM 256KBIT SPI 5MHZ 8SOIC
IC EEPROM 256KBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 256Kb (32K x 8) SPI 5MHz 8-SOIC
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 256Kbit
Memory Organization: 32K x 8
IC EEPROM 256KBIT SPI 5MHZ 8SOIC Product overview: 25LC256T-H/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-H/SN can be used for catalog matching and distributor lookup.
IC EEPROM 256KBIT SPI 5MHZ 8SOIC
IC EEPROM 256KBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 256Kbit SPI 5 MHz 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-25LC256T-H/SNDKR-ND | 774-25LC256T-H/SN | 25LC256T-H/SN | 25LC256T-H/SN | 25LC256T-H/SN | |
| Product Name | Memory | Integrated Circuits (ICs) Memory Memory | 5MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | -40degC ~ 150degC (TA) | 2.5V ~ 5.5V | ||
| Access Time | 100 ns |