Microchip Technology, Inc. Memory - EEPROM - 25LC256T-E/SN16KV18 25LC256T-E/SN16KV18

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963111-25LC256T-E/SN 16KV18 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963111-25LC256T-E/SN 16KV18 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC256T-E/SN16KV18 - 963111-25LC256T-E/SN16KV18 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC256T-E/SN16KV18
963111-25LC256T-E/SN16KV18
Memory - EEPROM - 25LC256T-E/SN16KV18 963111-25LC256T-E/SN16KV18
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963111-25LC256T-E/SN 16KV18 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963111-25LC256T-E/SN16KV18
Categories: EEPROM
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage

Buy Now
Automotive 3.3V 5V SOIC Memory IC and Storage Component - 774-25LC256T-E/SN16KV18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3V 5V SOIC Memory IC and Storage Component
774-25LC256T-E/SN16KV18
Automotive 3.3V 5V SOIC Memory IC and Storage Component 774-25LC256T-E/SN16KV18
EEPROM Serial-SPI 256K-bit 32K x 8 3.3V/5V 8-Pin SOIC N T/R Automotive AEC-Q100 Product overview: 25LC256T-E/SN16KV18 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-E/SN16K V18 can be used for catalog matching and distributor lookup.

EEPROM Serial-SPI 256K-bit 32K x 8 3.3V/5V 8-Pin SOIC N T/R Automotive AEC-Q100 Product overview: 25LC256T-E/SN16KV18 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-E/SN16KV18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 963111-25LC256T-E/SN16KV18 774-25LC256T-E/SN16KV18
Product Name Memory - EEPROM - 25LC256T-E/SN16KV18 Automotive 3.3V 5V SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 50 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F)
Density 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 28370621 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers