The 25LC256T-E/SM is a 256 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for use with a Serial Peripheral Interface (SPI). It operates within a supply voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 32,768 x 8 bits and features a 64-byte page size for efficient data handling. This EEPROM is characterized by low power consumption, with a maximum write current of 5 mA and a read current of 6 mA at 5.5V. It also has a standby current of just 1 µA, making it suitable for battery-operated devices. The device supports self-timed erase and write cycles, with a maximum time of 5 ms, and includes block write protection options. The 25LC256T-E/SM is rated for high reliability, offering an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is also compliant with RoHS standards and qualified for automotive applications under AEC-Q100. The operating temperature ranges from -40°C to +125°C for extended applications, making it versatile for various environments.
Win Source Part Number: 1020402-25LC256T-E/S
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 25LC256T-E/SMDKR,25L
Base Product Number: 25LC256
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
IC EEPROM 256KBIT SPI 8SOIJ Product overview: 25LC256T-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-E/SM can be used for catalog matching and distributor lookup.
IC EEPROM 256KBIT SPI 8SOIJ
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 256KBIT SPI 8SOIJ
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIJ
IC EEPROM 256KBIT SPI 8SOIJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1020402-25LC256T-E/SM | 25LC256T-E/SMTR-ND | 774-25LC256T-E/SM | 25LC256T-E/SM | 56K7684 | 25LC256T-E/SM | 25LC256T-E/SM | 25LC256T-E/SM |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory IC and Storage Component | Memory | Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIJ | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |