Microchip Technology, Inc. Memory 25LC256T-E/MF

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC256T-E/MF-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1351686-25LC256T-E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1351686-25LC256T-E/MF
Integrated Circuits (ICs) - Memory - Memory 1351686-25LC256T-E/MF
Win Source Part Number: 1351686-25LC256T-E/M F Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 3,300 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kbit Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 25LC256 Memory Organization: 32K x 8

Win Source Part Number: 1351686-25LC256T-E/MF
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,300
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kbit
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 25LC256
Memory Organization: 32K x 8

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC256T-E/MF
10MHZ Memory IC and Storage Component 774-25LC256T-E/MF
IC EEPROM 256KBIT SPI 10MHZ 8DFN Product overview: 25LC256T-E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-E/MF can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 10MHZ 8DFN Product overview: 25LC256T-E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip - 61H6102 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip
61H6102
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip 61H6102
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-S; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-S; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC256T-E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256T-E/MF
Integrated Circuits (ICs) - Memory - Memory 25LC256T-E/MF
IC EEPROM 256KBIT SPI 10MHZ 8DFN

IC EEPROM 256KBIT SPI 10MHZ 8DFN

Supplier's Site
IC EEPROM 256KBIT SPI 10MHZ 8DFN

IC EEPROM 256KBIT SPI 10MHZ 8DFN

Supplier's Site Datasheet
Memory - 25LC256T-E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-DFN-S (6x5)

EEPROM Memory IC 256Kbit SPI 10 MHz 8-DFN-S (6x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC256T-E/MF-ND 1351686-25LC256T-E/MF 774-25LC256T-E/MF 61H6102 25LC256T-E/MF 25LC256T-E/MF 25LC256T-E/MF
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 10MHZ Memory IC and Storage Component Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-VDFN Exposed Pad Tape & Reel (TR) DFN-S 8-VDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C01WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers