Microchip Technology, Inc. Memory IC and Storage Component 25LC256-I/ST

Description
IC EEPROM 256KBIT SPI 8TSSOP Product overview: 25LC256-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT SPI 8TSSOP Product overview: 25LC256-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-25LC256-I/ST
Memory IC and Storage Component 774-25LC256-I/ST
IC EEPROM 256KBIT SPI 8TSSOP Product overview: 25LC256-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8TSSOP Product overview: 25LC256-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC256-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
EEPROM - 1976056P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976056P
EEPROM 1976056P
Microchip Technology, 25LC256-I/ST

Microchip Technology, 25LC256-I/ST

Supplier's Site
EEPROM - 1976055 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976055
EEPROM 1976055
Microchip Technology, 25LC256-I/ST

Microchip Technology, 25LC256-I/ST

Supplier's Site
EEPROM - 1976056 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976056
EEPROM 1976056
Microchip Technology, 25LC256-I/ST

Microchip Technology, 25LC256-I/ST

Supplier's Site
Memory - EEPROM - 25LC256-I/ST - 854822-25LC256-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC256-I/ST
854822-25LC256-I/ST
Memory - EEPROM - 25LC256-I/ST 854822-25LC256-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 854822-25LC256-I/ST Features: Memory IC 10 MHz Package: Tube Family Name: 25LC256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 854822-25LC256-I/ST
Features: Memory IC 10 MHz
Package: Tube
Family Name: 25LC256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Serial Eeprom, 256Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip - 92C7461 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip
92C7461
Serial Eeprom, 256Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip 92C7461
SERIAL EEPROM, 256KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C Rohs Compliant Microchip - 74AJ9307 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C Rohs Compliant Microchip
74AJ9307
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C Rohs Compliant Microchip 74AJ9307
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C ROHS COMPLIANT: YES

EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - 25LC256-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
256K, 32K X 8 , 2.5V SER EE IND - 70045931 - Allied Electronics, Inc.
Fort Worth, TX, USA
256K, 32K X 8 , 2.5V SER EE IND
70045931
256K, 32K X 8 , 2.5V SER EE IND 70045931
Features: Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function HOLD Pin Software Enabled Block Write Protection Hardware Write-Protect Pin Supports SPI Modes 0,3

Features:

  • Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • HOLD Pin
  • Software Enabled Block Write Protection
  • Hardware Write-Protect Pin
  • Supports SPI Modes 0,3
Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 25LC256-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256-I/ST
Integrated Circuits (ICs) - Memory - Memory 25LC256-I/ST
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-25LC256-I/ST 25LC256-I/ST-ND 1976056P 1976055 854822-25LC256-I/ST 92C7461 74AJ9307 25LC256-I/ST 70045931 25LC256-I/ST 25LC256-I/ST 25LC256-I/ST
Product Name Memory IC and Storage Component Memory EEPROM EEPROM Memory - EEPROM - 25LC256-I/ST Serial Eeprom, 256Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip Eeprom, Aec-Q100, 256Kbit, -40To85Deg C Rohs Compliant Microchip Memory 256K, 32K X 8 , 2.5V SER EE IND Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 50 ns 160 ns 50 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - CAT24C02ZI-GT3 - 914696-CAT24C02ZI-GT3 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 8-MSOP
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details