Microchip Technology, Inc. Memory - EEPROM - 25LC256-I/SN 25LC256-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 037698-25LC256-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: 25LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): M95256-MN6G; M95256-MN6TP; M95256-WMN3TG; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037698-25LC256-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: 25LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): M95256-MN6G; M95256-MN6TP; M95256-WMN3TG; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC256-I/SN - 037698-25LC256-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC256-I/SN
037698-25LC256-I/SN
Memory - EEPROM - 25LC256-I/SN 037698-25LC256-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 037698-25LC256-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: 25LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): M95256-MN6G; M95256-MN6TP; M95256-WMN3TG; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037698-25LC256-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Family Name: 25LC256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Alternative Parts (Cross-Reference): M95256-MN6G; M95256-MN6TP; M95256-WMN3TG;
Introduction Date: September 27, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 25LC256-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-25LC256-I/SN
Memory IC and Storage Component 774-25LC256-I/SN
IC EEPROM 256KBIT SPI 8SOIC Product overview: 25LC256-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8SOIC Product overview: 25LC256-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 454167 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454167
EEPROM 454167
256k,32K X 8 , 2.5V Serial EE SOIC-8

256k,32K X 8 , 2.5V Serial EE SOIC-8

Supplier's Site
EEPROM - 454167P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454167P
EEPROM 454167P
256k,32K X 8 , 2.5V Serial EE SOIC-8

256k,32K X 8 , 2.5V Serial EE SOIC-8

Supplier's Site
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip - 92C7460 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
92C7460
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip 92C7460
SERIAL EEPROM, 256KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Size Microchip - 25M1975 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Size Microchip
25M1975
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Size Microchip 25M1975
SERIAL EEPROM, 256KBIT, 10MHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 10MHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC256-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC256-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC256-I/SN
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 037698-25LC256-I/SN 25LC256-I/SN-ND 774-25LC256-I/SN 454167 454167P 25LC256-I/SN 25LC256-I/SN 92C7460 25LC256-I/SN 25LC256-I/SN
Product Name Memory - EEPROM - 25LC256-I/SN Memory Memory IC and Storage Component EEPROM EEPROM Memory Memory Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 5.5 v, 2.5 v 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 93C46-E/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers