Microchip Technology, Inc. Memory 25LC256-I/SM

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC256-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 25LC256-I/SM - 854821-25LC256-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC256-I/SM
854821-25LC256-I/SM
Memory - EEPROM - 25LC256-I/SM 854821-25LC256-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 854821-25LC256-I/SM Features: Memory IC 10 MHz Package: Tube Family Name: 25LC256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 854821-25LC256-I/SM
Features: Memory IC 10 MHz
Package: Tube
Family Name: 25LC256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory IC and Storage Component - 774-25LC256-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-25LC256-I/SM
Memory IC and Storage Component 774-25LC256-I/SM
IC EEPROM 256KBIT SPI 8SOIJ Product overview: 25LC256-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8SOIJ Product overview: 25LC256-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site Datasheet
Memory - 25LC256-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIJ

EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC256-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256-I/SM
Integrated Circuits (ICs) - Memory - Memory 25LC256-I/SM
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1940 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1940
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1940
EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC256-I/SM-ND 854821-25LC256-I/SM 774-25LC256-I/SM 25LC256-I/SM 25LC256-I/SM 25LC256-I/SM 66AH1940 25LC256-I/SM
Product Name Memory Memory - EEPROM - 25LC256-I/SM Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers