Microchip Technology, Inc. EEPROM 25LC256-I/P

Description
256k,32K X 8 , 2.5V Serial EE PDIP-8
Request a Quote Datasheet
Description
256k,32K X 8 , 2.5V Serial EE PDIP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 454173 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454173
EEPROM 454173
256k,32K X 8 , 2.5V Serial EE PDIP-8

256k,32K X 8 , 2.5V Serial EE PDIP-8

Supplier's Site
EEPROM - 1783995 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1783995
EEPROM 1783995
256k,32K X 8 , 2.5V Serial EE PDIP-8

256k,32K X 8 , 2.5V Serial EE PDIP-8

Supplier's Site
Memory - EEPROM - 25LC256-I/P - 091770-25LC256-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC256-I/P
091770-25LC256-I/P
Memory - EEPROM - 25LC256-I/P 091770-25LC256-I/P
Manufacturer: Microchip Technology Win Source Part Number: 091770-25LC256-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 091770-25LC256-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 25LC256-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC256-I/P
10MHZ Memory IC and Storage Component 774-25LC256-I/P
IC EEPROM 256KBIT SPI 10MHZ 8DIP Product overview: 25LC256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 10MHZ 8DIP Product overview: 25LC256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 10Mhz, Dip-8; Memory Size Microchip - 35M0846 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 10Mhz, Dip-8; Memory Size Microchip
35M0846
Serial Eeprom, 256Kbit, 10Mhz, Dip-8; Memory Size Microchip 35M0846
SERIAL EEPROM, 256KBIT, 10MHZ, DIP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 10MHZ, DIP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 10MHZ 8DIP

IC EEPROM 256KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 10MHZ 8DIP

IC EEPROM 256KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Memory - 25LC256-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC256-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256-I/P
Integrated Circuits (ICs) - Memory - Memory 25LC256-I/P
IC EEPROM 256KBIT SPI 10MHZ 8DIP

IC EEPROM 256KBIT SPI 10MHZ 8DIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 454173 1783995 091770-25LC256-I/P 25LC256-I/P-ND 774-25LC256-I/P 35M0846 25LC256-I/P 25LC256-I/P 25LC256-I/P 25LC256-I/P
Product Name EEPROM EEPROM Memory - EEPROM - 25LC256-I/P Memory 10MHZ Memory IC and Storage Component Serial Eeprom, 256Kbit, 10Mhz, Dip-8; Memory Size Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Package Type DIP DIP DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Pins 8 8 8 8
Supply Voltage 5.5 v, 2.5 v 5.5 v, 2.5 v 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 5962-8858702XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details