Microchip Technology, Inc. Memory - EEPROM - 25LC256-E/SN 25LC256-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 083777-25LC256-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: 25LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): M95256-D-WMN6TP/K; M95256-D-WMN6P/K; M95256-D-WMN6TG/K; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 083777-25LC256-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: 25LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): M95256-D-WMN6TP/K; M95256-D-WMN6P/K; M95256-D-WMN6TG/K; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC256-E/SN - 083777-25LC256-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC256-E/SN
083777-25LC256-E/SN
Memory - EEPROM - 25LC256-E/SN 083777-25LC256-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 083777-25LC256-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: 25LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): M95256-D-WMN6TP/K; M95256-D-WMN6P/K; M95256-D-WMN6TG/K; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 083777-25LC256-E/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Family Name: 25LC256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Alternative Parts (Cross-Reference): M95256-D-WMN6TP/K; M95256-D-WMN6P/K; M95256-D-WMN6TG/K;
Introduction Date: September 27, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 25LC256-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
EEPROM - 8251149 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8251149
EEPROM 8251149
256K EEPROM 32Kx8 Serial-SPI 3.3/5V SOIC

256K EEPROM 32Kx8 Serial-SPI 3.3/5V SOIC

Supplier's Site
EEPROM - 8251149P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8251149P
EEPROM 8251149P
256K EEPROM 32Kx8 Serial-SPI 3.3/5V SOIC

256K EEPROM 32Kx8 Serial-SPI 3.3/5V SOIC

Supplier's Site
EEPROM - 1784133 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784133
EEPROM 1784133
256K EEPROM 32Kx8 Serial-SPI 3.3/5V SOIC

256K EEPROM 32Kx8 Serial-SPI 3.3/5V SOIC

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-25LC256-E/SN
Memory IC and Storage Component 774-25LC256-E/SN
IC EEPROM 256KBIT SPI 8SOIC Product overview: 25LC256-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8SOIC Product overview: 25LC256-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC256-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256-E/SN
Integrated Circuits (ICs) - Memory - Memory 25LC256-E/SN
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip - 92C7458 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
92C7458
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip 92C7458
SERIAL EEPROM, 256KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site Datasheet
Memory - 25LC256-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 083777-25LC256-E/SN 25LC256-E/SN-ND 8251149 8251149P 774-25LC256-E/SN 25LC256-E/SN 25LC256-E/SN 92C7458 25LC256-E/SN 25LC256-E/SN
Product Name Memory - EEPROM - 25LC256-E/SN Memory EEPROM EEPROM Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V 5.5 v, 2.5 v -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 160 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details