IC EEPROM 256KBIT SPI 5MHZ 8SOIJ
EEPROM Memory IC 256Kbit SPI 5 MHz 8-SOIJ
IC EEPROM 256KBIT SPI 5MHZ 8SOIJ
IC EEPROM 256KBIT SPI 5MHZ 8SOIJ
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC256-E/SM16KVAO | 25LC256-E/SM16KVAO | 25LC256-E/SM16KVAO | 25LC256-E/SM16KVAO |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Data Rate | 5 MHz | 5 MHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |