Microchip Technology, Inc. Memory 25LC256-E/SM

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
Request a Quote
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 25AA256/25LC256 is a 256 Kbit Serial EEPROM that operates within a temperature range of -40°C to +125°C, making it suitable for automotive applications as it is AEC-Q100 qualified. It features a 32,768 x 8-bit memory organization and communicates via a Serial Peripheral Interface (SPI) with a maximum clock frequency of 10 MHz. The device supports low-power operation with a maximum write current of 5 mA and a read current of 6 mA at 5.5V. It includes built-in write protection mechanisms and offers endurance of up to 1,000,000 erase/write cycles with data retention exceeding 200 years. The EEPROM is available in various package types, including 8-lead PDIP and SOIC, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Microchip 25AA256/25LC256 is a 256 Kbit Serial EEPROM that operates within a temperature range of -40°C to +125°C, making it suitable for automotive applications as it is AEC-Q100 qualified. It features a 32,768 x 8-bit memory organization and communicates via a Serial Peripheral Interface (SPI) with a maximum clock frequency of 10 MHz. The device supports low-power operation with a maximum write current of 5 mA and a read current of 6 mA at 5.5V. It includes built-in write protection mechanisms and offers endurance of up to 1,000,000 erase/write cycles with data retention exceeding 200 years. The EEPROM is available in various package types, including 8-lead PDIP and SOIC, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC256-E/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 25LC256-E/SM - 762001-25LC256-E/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC256-E/SM
762001-25LC256-E/SM
Memory - EEPROM - 25LC256-E/SM 762001-25LC256-E/SM
Manufacturer: Microchip Technology Win Source Part Number: 762001-25LC256-E/SM Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Family Name: 25LC256 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIJ Alternative Parts (Cross-Reference): CAT25C256XA-G; CAT25256XA-GT2; CAT25C256XA-GT3; ; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 762001-25LC256-E/SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Family Name: 25LC256
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIJ
Alternative Parts (Cross-Reference): CAT25C256XA-G; CAT25256XA-GT2; CAT25C256XA-GT3; ;
Introduction Date: September 27, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-25LC256-E/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-25LC256-E/SM
Memory IC and Storage Component 774-25LC256-E/SM
IC EEPROM 256KBIT SPI 8SOIJ Product overview: 25LC256-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-E/SM can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8SOIJ Product overview: 25LC256-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-E/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC256-E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256-E/SM
Integrated Circuits (ICs) - Memory - Memory 25LC256-E/SM
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site Datasheet
Memory - 25LC256-E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIJ

EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIJ

Buy Now Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip - 56K7682 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip
56K7682
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip 56K7682
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC256-E/SM-ND 762001-25LC256-E/SM 774-25LC256-E/SM 25LC256-E/SM 25LC256-E/SM 25LC256-E/SM 25LC256-E/SM 56K7682
Product Name Memory Memory - EEPROM - 25LC256-E/SM Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIJ
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers