IC EEPROM 256KBIT SPI 10MHZ 8DFN Product overview: 25LC256-E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-E/MF can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)
Manufacturer: Microchip Technology
Win Source Part Number: 762000-25LC256-E/MF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Family Name: 25LC256
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): M95256-WMC3TP/A; M24256-BWMB6TP/K; M95256-WMC3TG/AB; ;
Introduction Date: September 27, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 256Kbit SPI 10 MHz 8-DFN-S (6x5)
IC EEPROM 256KBIT SPI 10MHZ 8DFN
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-S; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 256KBIT SPI 10MHZ 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC256-E/MF | 25LC256-E/MF-ND | 762000-25LC256-E/MF | 25LC256-E/MF | 25LC256-E/MF | 61H6096 | 25LC256-E/MF |
| Product Name | 10MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 25LC256-E/MF | Memory | Memory | Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 50 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |