Microchip Technology, Inc. Memory - EEPROM - 25LC160T-I/SN 25LC160T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 075235-25LC160T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 075235-25LC160T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC160T-I/SN - 075235-25LC160T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC160T-I/SN
075235-25LC160T-I/SN
Memory - EEPROM - 25LC160T-I/SN 075235-25LC160T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 075235-25LC160T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 075235-25LC160T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-25LC160T-I/SN
2MHZ Memory IC and Storage Component 774-25LC160T-I/SN
IC EEPROM 16KBIT SPI 2MHZ 8SOIC Product overview: 25LC160T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 2MHZ 8SOIC Product overview: 25LC160T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC160T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC160T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC160T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC160T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 2 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8SOIC

IC EEPROM 16KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7454 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7454
Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7454
IC,SERIAL EEPROM,2KX8,CMOS,SOP ,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,2KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 81AC5902 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
81AC5902
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 81AC5902
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 25LC160T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25LC160T-I/SN
Integrated Circuits (ICs) - Memory 25LC160T-I/SN
IC EEPROM 16KBIT SPI 2MHZ 8SOIC

IC EEPROM 16KBIT SPI 2MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT SPI 2MHZ 8SOIC

IC EEPROM 16KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 075235-25LC160T-I/SN 774-25LC160T-I/SN 25LC160T-I/SNTR-ND 25LC160T-I/SN 25LC160T-I/SN 92C7454 81AC5902 25LC160T-I/SN 25LC160T-I/SN
Product Name Memory - EEPROM - 25LC160T-I/SN 2MHZ Memory IC and Storage Component Memory Memory Memory Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 230 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers