The 25LC160DT-I/SN is a 16 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for use in SPI (Serial Peripheral Interface) applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 32-byte page write capability, allowing for efficient data storage and retrieval. This EEPROM is characterized by low power consumption, with a maximum write current of 5 mA and a standby current of just 5 µA. It offers high reliability with an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. The device includes built-in write protection features, such as a write-protect pin and power-on/off data protection circuitry. The 25LC160DT-I/SN is available in various package types, including an 8-lead SOIC package, and is compliant with RoHS standards. It is suitable for industrial applications, operating within a temperature range of -40°C to +85°C. This product is ideal for engineers seeking a reliable and efficient memory solution for their projects.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC Product overview: 25LC160DT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160DT-I/SN can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-25LC160DT-I/SNTR-ND | 774-25LC160DT-I/SN | 25LC160DT-I/SN | 25LC160DT-I/SN | 08R2288 | 25LC160DT-I/SN |
| Product Name | Memory | 10MHZ Memory IC and Storage Component | Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | 8-SOIC (0.154, 3.90mm Width) | ||
| Access Time | 50 ns |