Microchip Technology, Inc. Memory 25LC160DT-H/SN

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160DT-H/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC160DT-H/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC160DT-H/SN
Integrated Circuits (ICs) - Memory - Memory 25LC160DT-H/SN
IC EEPROM 16KBIT SPI 5MHZ 8SOIC

IC EEPROM 16KBIT SPI 5MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT SPI 5MHZ 8SOIC

IC EEPROM 16KBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25LC160DT-H/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 5 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 5 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 150Deg C; Memory Size Microchip - 14R9343 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 150Deg C; Memory Size Microchip
14R9343
Eeprom, 16Kbit, -40 To 150Deg C; Memory Size Microchip 14R9343
EEPROM, 16KBIT, -40 TO 150DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 150DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160DT-H/SN-ND 25LC160DT-H/SN 25LC160DT-H/SN 25LC160DT-H/SN 14R9343
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 16Kbit, -40 To 150Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - EEPROM - CAT24C02ZI-GT3 - 914696-CAT24C02ZI-GT3 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 8-MSOP
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details