IC EEPROM 16KBIT SPI 2MHZ 8DIP Product overview: 25LC160/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 854815-25LC160/P
Features: Memory IC 2 MHz
Package: Tube
Family Name: 25LC160
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC160/P-NDR, 25LC160/PR, 25LC160/PR-ND
EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-PDIP
EEPROM Memory IC 16Kbit SPI 2 MHz 8-PDIP
IC EEPROM 16KBIT SPI 2MHZ 8DIP
SERIAL EEPROM, 16KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes
IC EEPROM 16KBIT SPI 2MHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC160/P | 854815-25LC160/P | 25LC160/P-ND | 25LC160/P | 25LC160/P | 96K4094 | 25LC160/P |
| Product Name | 2MHZ Memory IC and Storage Component | Memory - EEPROM - 25LC160/P | Memory | Memory | Memory | Serial Eeprom, 16Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 230 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |