Microchip Technology, Inc. EEPROM 25LC160-I/SN

Description
16K, 2K X 8 , 2.5V SER EE IND
Request a Quote Datasheet
Description
16K, 2K X 8 , 2.5V SER EE IND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 2368793 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368793
EEPROM 2368793
16K, 2K X 8 , 2.5V SER EE IND

16K, 2K X 8 , 2.5V SER EE IND

Supplier's Site
EEPROM - 2368794 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368794
EEPROM 2368794
16K, 2K X 8 , 2.5V SER EE IND

16K, 2K X 8 , 2.5V SER EE IND

Supplier's Site
EEPROM - 2368794P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368794P
EEPROM 2368794P
16K, 2K X 8 , 2.5V SER EE IND

16K, 2K X 8 , 2.5V SER EE IND

Supplier's Site
Memory - EEPROM - 25LC160-I/SN - 1123362-25LC160-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC160-I/SN
1123362-25LC160-I/SN
Memory - EEPROM - 25LC160-I/SN 1123362-25LC160-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1123362-25LC160-I/SN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Family Name: 25LC160 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT25C16V-1.8; BR25H160FJ-WCE2; M95160-WMN3; Introduction Date: November 11, 1996 ECCN: EAR99 Country of Origin: China ,Thailand Estimated EOL Date: 2019 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1123362-25LC160-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Family Name: 25LC160
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CAT25C16V-1.8; BR25H160FJ-WCE2; M95160-WMN3;
Introduction Date: November 11, 1996
ECCN: EAR99
Country of Origin: China ,Thailand
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-25LC160-I/SN
2MHZ Memory IC and Storage Component 774-25LC160-I/SN
IC EEPROM 16KBIT SPI 2MHZ 8SOIC Product overview: 25LC160-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 2MHZ 8SOIC Product overview: 25LC160-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC160-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
Serial Eeprom, 16Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip - 96K4093 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip
96K4093
Serial Eeprom, 16Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip 96K4093
SERIAL EEPROM, 16KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 2Mhz, Soic-8; Memory Size Microchip - 98K8430 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 2Mhz, Soic-8; Memory Size Microchip
98K8430
Serial Eeprom, 16Kbit, 2Mhz, Soic-8; Memory Size Microchip 98K8430
SERIAL EEPROM, 16KBIT, 2MHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 2MHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site
IC EEPROM 16KBIT SPI 2MHZ 8SOIC

IC EEPROM 16KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25LC160-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 2 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC160-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC160-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC160-I/SN
IC EEPROM 16KBIT SPI 2MHZ 8SOIC

IC EEPROM 16KBIT SPI 2MHZ 8SOIC

Supplier's Site
Memory IC - 16433032 - Radwell International
Willingboro, NJ, United States
Memory IC
16433032
Memory IC 16433032
EEPROM, 2KX8, SERIAL, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

EEPROM, 2KX8, SERIAL, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2368793 1123362-25LC160-I/SN 774-25LC160-I/SN 25LC160-I/SN-ND 96K4093 25LC160-I/SN 25LC160-I/SN 25LC160-I/SN 16433032
Product Name EEPROM Memory - EEPROM - 25LC160-I/SN 2MHZ Memory IC and Storage Component Memory Serial Eeprom, 16Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory IC
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Density 128 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Package Type SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8 8 8
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C16WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details