Microchip Technology, Inc. Memory 25LC160-I/P

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-25LC160-I/P
2MHZ Memory IC and Storage Component 774-25LC160-I/P
IC EEPROM 16KBIT SPI 2MHZ 8DIP Product overview: 25LC160-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 2MHZ 8DIP Product overview: 25LC160-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25LC160-I/P - 854818-25LC160-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC160-I/P
854818-25LC160-I/P
Memory - EEPROM - 25LC160-I/P 854818-25LC160-I/P
Manufacturer: Microchip Technology Win Source Part Number: 854818-25LC160-I/P Features: Memory IC 2 MHz Package: Tube Family Name: 25LC160 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25LC160-I/P-NDR, 25LC160IP

Manufacturer: Microchip Technology
Win Source Part Number: 854818-25LC160-I/P
Features: Memory IC 2 MHz
Package: Tube
Family Name: 25LC160
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC160-I/P-NDR, 25LC160IP

Buy Now Datasheet
Memory - 25LC160-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 2 MHz 8-PDIP

EEPROM Memory IC 16Kbit SPI 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8DIP

IC EEPROM 16KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC160-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC160-I/P
Integrated Circuits (ICs) - Memory - Memory 25LC160-I/P
IC EEPROM 16KBIT SPI 2MHZ 8DIP

IC EEPROM 16KBIT SPI 2MHZ 8DIP

Supplier's Site
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7448 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
92C7448
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 92C7448
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160-I/P-ND 774-25LC160-I/P 854818-25LC160-I/P 25LC160-I/P 25LC160-I/P 25LC160-I/P 92C7448
Product Name Memory 2MHZ Memory IC and Storage Component Memory - EEPROM - 25LC160-I/P Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 230 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - EEPROM - AT24C08BY6-YH-T - 862012-AT24C08BY6-YH-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-Mini Map (2x3)
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers