Win Source Part Number: 987104-1PMT4109/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: POWERMITE®
Package: Tape & Reel (TR)
Standard Package: 12,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: DO-216AA
Supplier Device Package: DO-216
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1PMT4109
RoHS Status: RoHS non-compliant
Zener Diode 15V 1W ±5% Surface Mount DO-216
DIODE ZENER 15V 1W DO216 Product overview: 1PMT4109/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT4109/TR13 can be used for catalog matching and distributor lookup.
DIODE ZENER 15V 1W DO216
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 987104-1PMT4109/TR13 | 1PMT4109/TR13-ND | 287-1PMT4109/TR13 | 1PMT4109/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 15V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-216AA | Tape & Reel (TR) | DO-216 | |
| VZ | 15 volts | 15 volts | 15 volts | |
| ZZT | 100 ohms | 100 ohms | 100 ohms | |
| IR | 0.0500 mA | 50 mA |