Infineon Technologies AG Schottky Diodes & Rectifiers BAS4006E6433HTMA1

Description
Infineon Schottky Diode
Request a Quote Datasheet
Description
Infineon Schottky Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2613902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613902
Schottky Diodes & Rectifiers 2613902
Infineon Schottky Diode

Infineon Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2613903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613903
Schottky Diodes & Rectifiers 2613903
Infineon Schottky Diode

Infineon Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2613903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613903P
Schottky Diodes & Rectifiers 2613903P
Infineon Schottky Diode

Infineon Schottky Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 977120-BAS4006E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
977120-BAS4006E6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 977120-BAS4006E6433HTMA1
Win Source Part Number: 977120-BAS4006E6433H TMA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 1 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAS 40-06 E6433,SP000010244,BA S4006E6433HTMA1TR,BA S4006E6433XT,BAS 40-06 E6433-ND,INFINFBAS40 06E6433HTMA1,2156-BA S4006E6433HTMA1 Base Product Number: BAS4006

Win Source Part Number: 977120-BAS4006E6433HTMA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Reverse Recovery Time (trr): 100 ps
Current - Reverse Leakage @ Vr: 1 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAS 40-06 E6433,SP000010244,BAS4006E6433HTMA1TR,BAS4006E6433XT,BAS 40-06 E6433-ND,INFINFBAS4006E6433HTMA1,2156-BAS4006E6433HTMA1
Base Product Number: BAS4006

Buy Now Datasheet
Diode Arrays - 448-BAS4006E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 448-BAS4006E6433HTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Buy Now Datasheet
Diode Arrays - 448-BAS4006E6433HTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Buy Now Datasheet
Singapore, Singapore
40V 120MA SOT23 Diode and Rectifier
286-BAS4006E6433HTMA1
40V 120MA SOT23 Diode and Rectifier 286-BAS4006E6433HTMA1
DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4006E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4006E6433HTMA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4006E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4006E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays BAS4006E6433HTMA1
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS4006E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS4006E6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS4006E6433HTMA1
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Supplier's Site
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon - 68AC4368 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon
68AC4368
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon 68AC4368
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 2613902 977120-BAS4006E6433HTMA1 448-BAS4006E6433HTMA1TR-ND 286-BAS4006E6433HTMA1 BAS4006E6433HTMA1 BAS4006E6433HTMA1 68AC4368
Product Name Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 40V 120MA SOT23 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon
Arrangement Common Anode Common Anode Common Anode
Diode Type Schottky Schottky; Schottky Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS
Package SOT23; SOT-23 TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data