Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors 1N5314/TR

Description
DIODE CUR REG 100V 5.17MA 500MW
Description
DIODE CUR REG 100V 5.17MA 500MW

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - 1N5314/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
1N5314/TR
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors 1N5314/TR
DIODE CUR REG 100V 5.17MA 500MW

DIODE CUR REG 100V 5.17MA 500MW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number 1N5314/TR
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type DO-35 (DO-204AH)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details